EN
  • EN
  • DE

SN74LVC1G99YZPR

Part No SN74LVC1G99YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description ULTRA-CONFIGURABLE MULTIPLE-FUNCTION GATE WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-XFBGA, DSBGA
Manufacturer Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1255585-SN74LVC1G99YZPR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G99
Introduction Date December 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G99YZPR CAD Model

Description

The SN74LVC1G99YZPR from Texas Instruments is a versatile, configurable multiple-function gate that embodies the innovation and reliability expected from a leading semiconductor manufacturer. This integrated circuit is designed to provide maximum flexibility and can be configured as a multitude of logic functions, including a single 2-input multiplexer, a 1-of-4 decoder, a D-type flip-flop, or any one of a variety of logic gates such as AND, OR, NAND, NOR, XOR, and XNOR. This makes it an excellent choice for a wide range of applications in modern electronics.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC1G99YZPR ensures low power consumption while maintaining high-speed operation. It operates over a broad voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3V and 5V logic levels. This compatibility is essential for mixed-voltage systems and allows for seamless integration into various digital environments.

The device comes in a compact, lead-free DSBGA package with a 6-ball configuration, denoted by the suffix 'YZPR' in its part number. This small form factor is ideal for space-constrained applications, such as portable electronics, where board real estate is at a premium. Moreover, the SN74LVC1G99YZPR features multiple logic functions that are selectable by input connections, which significantly reduces the need for multiple different logic chips, thereby simplifying design and inventory management.

Key features of the SN74LVC1G99YZPR include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic enhances the device's performance in applications subjected to noisy signal environments. Additionally, the device offers Ioff support, which disables the output to prevent damaging current backflow when the device is powered down.

With its robust design and configurable logic functionality, the SN74LVC1G99YZPR from Texas Instruments is a versatile solution for designers looking to add flexible logic options to their electronic projects or products.

You May Also Be Interested in

Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5140 $51.4000
240+ $0.4218 $101.2320
370+ $0.4086 $151.1820
510+ $0.3954 $201.6540
655+ $0.3823 $250.4065
880+ $0.3427 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess