The AD9833 from Analog Devices Inc. is a highly integrated and programmable waveform generator that is designed to produce sine, triangular, and square wave outputs with a high degree of precision and stability. This compact device is a Direct Digital Synthesis (DDS) based component that operates on a 25 MHz clock frequency, enabling the generation of quality waveforms up to 12.5 MHz.
Key Features
- Digital Programmability: The frequency, phase, and waveform type can be easily programmed via a simple 3-wire serial interface, which allows for seamless integration into a variety of digital systems.
- High Resolution: With a 28-bit frequency resolution, the AD9833 can produce waveforms with fine frequency tuning capabilities.
- Low Power Consumption: The device operates with a power supply ranging from 2.3 V to 5.5 V and features a power-down function that reduces the current consumption to 20 μA, making it ideal for battery-operated devices.
- On-Chip Comparators: These allow for the generation of square wave signals, providing additional functionality for the user.
Applications
The AD9833 is suitable for a wide range of applications including:
- Frequency Stimulus/Waveform Generation
- Wireless Communication Systems
- Medical Imaging
- Test and Measurement Equipment
- Portable Instrumentation
Technical Specifications
| Parameter |
Value |
| Clock Frequency |
Up to 25 MHz |
| Output Waveforms |
Sine, Triangle, Square |
| Frequency Resolution |
28-bit |
| Supply Voltage |
2.3 V to 5.5 V |
| Current Consumption |
20 μA (power-down mode) |
Overall, the AD9833 is a versatile and efficient solution for generating precise waveforms in a variety of applications, offering ease of use and high performance in a small package.