EN
  • EN
  • DE

AD9833SRMZ-EP-RL7

Part No AD9833SRMZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC WAVEFORM GEN PROG 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution (Bits) 10 b
Tuning Word Width (Bits) 28 b
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767669-AD9833SRMZ-EP-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD9833
Introduction Date August 28, 2013
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9833SRMZ-EP-RL7 CAD Model

Description

Analog Devices Inc. AD9833SRMZ-EP-RL7 Programmable Waveform Generator

The AD9833SRMZ-EP-RL7 is a highly integrated and precise digital waveform generator, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of their "Enhanced Product" (EP) series, which is tailored for applications requiring stringent quality and reliability standards, such as aerospace, defense, and industrial sectors.

At the core of the AD9833SRMZ-EP-RL7 lies a Direct Digital Synthesis (DDS) engine that enables the creation of a variety of waveforms, including sine, square, and triangle waves. The DDS architecture offers fine-tuning of frequency and phase with high resolution, making it an ideal solution for applications that demand precise signal generation. The output frequency range is programmable via a serial I²C-compatible interface, which allows for easy integration into a wide array of digital systems.

One of the standout features of this product is its ability to operate over a broad temperature range, ensuring performance stability in extreme environments. This characteristic is especially valuable in mission-critical applications where consistent operation is paramount. The AD9833SRMZ-EP-RL7 is available in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-saving and conducive to efficient PCB (Printed Circuit Board) layout designs.

Furthermore, the device includes a 28-bit accumulator, which provides fine frequency resolution. The onboard phase register can be programmed to allow phase modulation and frequency sweeping capabilities. The AD9833SRMZ-EP-RL7 also features a power-down function that significantly reduces power consumption when the device is not in use, making it suitable for power-sensitive applications.

In summary, the AD9833SRMZ-EP-RL7 from Analog Devices Inc. is a versatile and reliable waveform generator that meets the rigorous demands of high-performance systems. Its programmability, precision, and robustness make it an excellent choice for engineers looking to implement waveform generation in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $11.5438
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $20.1955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7627 $50.2881
8+ $13.7541 $110.0328
12+ $13.3242 $159.8904
16+ $12.8944 $206.3104
21+ $12.4646 $261.7566
27+ $11.1752 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess