EN
  • EN
  • DE

AD9854ASVZ

Part No AD9854ASVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description CMOS 300 MSPS Quadrature Complete DDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 12 b
Master fclk 300MHz
Tuning Word Width (Bits) 48 b
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (14x14)
Win Source Part Number 1139326-AD9854ASVZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9854
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9854ASVZ CAD Model

Description

The AD9854ASVZ is a highly integrated Direct Digital Synthesizer (DDS) device designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This sophisticated component is engineered to generate complex waveforms and frequencies with high precision and stability, making it an ideal solution for a wide range of applications such as communications systems, instrumentation, and radar.

Key Features:

  • High-Speed DDS: With a 300 MHz clock rate, the AD9854ASVZ can produce high-frequency outputs with fine frequency and phase resolution.
  • Integrated 10-Bit DAC: The on-chip 10-bit digital-to-analog converter ensures accurate analog output waveforms.
  • Flexible Architecture: The device features programmable digital filters and a flexible architecture that supports various modulation schemes including amplitude, frequency, and phase modulation.
  • Multiple Outputs: It offers both differential and single-ended outputs to cater to different interfacing requirements.
  • Programmable Clock Multiplier: An onboard PLL (Phase-Locked Loop) allows the internal clock to be multiplied, providing a range of output frequencies without the need for an external high-frequency clock source.

Applications:

  • Wireless Communication Systems
  • Signal Generators and Synthesizers
  • Test and Measurement Equipment
  • Base Stations
  • Radar and Navigation Systems

The AD9854ASVZ is available in a compact 80-lead LQFP (Low-profile Quad Flat Package) surface-mount package, which is suitable for space-constrained applications. Its advanced features and high level of integration reduce the need for external components, simplifying design and saving board space.

Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the AD9854ASVZ into your projects. With its exceptional performance and versatility, the AD9854ASVZ stands out as a top choice for designers seeking a reliable and efficient DDS solution.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2852 $83.2852
2+ $68.3365 $136.6730
3+ $66.2011 $198.6033
4+ $64.0655 $256.2620
5+ $61.9299 $309.6495
7+ $55.5234 $388.6638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess