EN
  • EN
  • DE

AD9856ASTZ

Part No AD9856ASTZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC UPCONVERTER DGTL QUAD 48TQFP / RF IC Upconverter HFC Cable Network 5MHz ~ 200MHz 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD9856
Package Tray
Product Status Active
Function Upconverter
Frequency 5MHz ~ 200MHz
RF Type HFC Cable Network
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9856
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 40476-AD9856ASTZ
Ultra Librarian 3D Model Ultra Librarian AD9856ASTZ CAD Model

Description

Product Overview: AD9856ASTZ by Analog Devices Inc.

The AD9856ASTZ is a highly integrated Direct Digital Synthesizer (DDS) device from Analog Devices Inc., designed to provide a flexible and efficient solution for frequency-agile signal generation in a variety of applications. This component is housed in a compact LQFP-48 package and is known for its exceptional performance in terms of spectral purity, phase noise, and frequency resolution.

Key Features:

  • High Resolution: The AD9856ASTZ offers a 48-bit frequency tuning word, allowing for fine frequency resolution, which is crucial for applications requiring precise signal generation.
  • Integrated DAC: It includes a high-quality 14-bit digital-to-analog converter (DAC) with a sampling rate of up to 200 MSPS, ensuring accurate analog output signals.
  • Flexible Architecture: The device supports a variety of modulation schemes, including amplitude, phase, and frequency modulation, providing versatility for complex signal generation.
  • Programmable Clock Multiplier: An onboard PLL (Phase-Locked Loop) clock multiplier allows the use of a lower frequency reference clock while still achieving high output frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9856ASTZ operates with a 3.3V supply voltage, minimizing power consumption for portable and battery-powered applications.

Applications:

The AD9856ASTZ is suitable for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • Test and measurement equipment
  • Radar and satellite systems
  • Signal generators and synthesizers
  • Commercial and amateur radio

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9856ASTZ is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

With its combination of high performance, integration, and flexibility, the AD9856ASTZ from Analog Devices Inc. stands out as a top choice for designers looking to implement advanced DDS technology in their systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess