EN
  • EN
  • DE

AD9861BCPZ-50

Part No AD9861BCPZ-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED SGNL 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type WLL, WLAN
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9861
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 40482-AD9861BCPZ-50
Ultra Librarian 3D Model Ultra Librarian AD9861BCPZ-50 CAD Model

Description

Product Overview: AD9861BCPZ-50 by Analog Devices Inc.

The AD9861BCPZ-50 is a versatile mixed-signal front-end (MxFE®) integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is tailored for communication systems where it provides a complete solution for the analog interface needs of broadband modem applications, including wireless and wired systems.

Key Features

  • High Performance: The AD9861BCPZ-50 operates at a maximum clock rate of 50 MSPS (Mega Samples Per Second), providing high-speed data acquisition and processing capabilities.
  • Integrated Dual ADCs and DACs: It features dual 12-bit analog-to-digital converters (ADCs) and dual 14-bit digital-to-analog converters (DACs), enabling full duplex operation with excellent dynamic range.
  • Flexible Interface: The device comes with a flexible digital interface that supports standard serial port interfaces, making it easy to connect with a variety of DSP and microprocessor systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9861BCPZ-50 maintains low power consumption, which is critical for portable and battery-powered applications.
  • Compact Packaging: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), it minimizes board space and is suitable for space-constrained designs.

Applications

This MxFE® device is ideally suited for a wide range of applications, including:

  • Wireless Local Loop
  • LMDS/MMDS Systems
  • Cable Modems
  • Fixed Wireless Access
  • IF Sampling Receivers
  • Point-to-Point Radio

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9861BCPZ-50 is no exception. It is built to meet the stringent requirements of communication infrastructure, ensuring long-term performance and stability.

Ordering Information

For ordering and detailed specifications, interested parties can visit the Analog Devices Inc. website or contact their local authorized distributor. The AD9861BCPZ-50 is available for immediate shipment in production quantities.

Note: The technical specifications mentioned are subject to change. Please refer to the latest datasheet for the most current information.

You May Also Be Interested in

SiGe Semiconductor, Inc.
Need more? Email Us
Skyworks Solutions Inc.
Lowest to $3.8716
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4355
MACOM Technology Solutions
SWITCH LNA, 2 GHZ, 50W SWITCH
Need more? Email Us
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $1.8107
Rohm Semiconductor
FM / TV front end
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7385 $70.9540
8+ $14.5548 $116.4384
13+ $14.0999 $183.2987
17+ $13.6451 $231.9667
22+ $13.1903 $290.1866
30+ $11.8257 $354.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess