EN
  • EN
  • DE
  • IT

AD9876BST

Part No AD9876BST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description BROADBAND MODEM FRONT-END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Series AD9876
Package Bulk
Product Status Active
Number of Bits 12
Number of Channels 1
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 556648-AD9876BST
Ultra Librarian 3D Model Ultra Librarian AD9876BST CAD Model

Description

The AD9876BST is a high-performance, mixed-signal front-end (MxFE) processor from Analog Devices Inc., designed for a wide range of applications, including broadband communications systems. This innovative component is part of ADI's commitment to providing advanced solutions that enhance the capabilities and performance of communication infrastructure.

Key Features

  • Integrated Data Converter: The AD9876BST boasts a 12-bit, 64 MSPS (mega-samples per second) analog-to-digital converter (ADC) and a 14-bit, 128 MSPS digital-to-analog converter (DAC), providing a comprehensive solution for signal conversion.
  • Flexible Interface: It features a versatile digital interface that is compatible with a variety of DSP and FPGA architectures, ensuring easy integration into existing systems.
  • Programmable Filters: The device includes programmable interpolation and decimation filters to support various signal bandwidths, allowing for customization to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9876BST operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Compact Package: Housed in a compact, surface-mount package, the AD9876BST is suitable for space-constrained applications without sacrificing performance.

Applications

The AD9876BST is engineered to meet the demands of a variety of applications, including:

  • Cable Modem Termination Systems (CMTS)
  • Digital Subscriber Line (DSL) infrastructure
  • Wireless base station transceivers
  • IF sampling receivers
  • Multi-carrier, multi-mode communication systems

Technical Specifications

Parameter Value ADC Resolution 12-bit ADC Sampling Rate 64 MSPS DAC Resolution 14-bit DAC Sampling Rate 128 MSPS

For engineers and system designers seeking a robust, high-performance data conversion solution, the AD9876BST from Analog Devices Inc. offers a compelling mix of features, efficiency, and versatility.

You May Also Be Interested in

Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess