EN
  • EN
  • DE

AD9979BCPZ

Part No AD9979BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC PROCESSOR CCD 14BIT 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 48mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 008672-AD9979BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9979BCPZ CAD Model

Description

Product Overview: AD9979BCPZ from Analog Devices Inc.

The AD9979BCPZ is a high-performance, mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to cater to a wide array of imaging applications, with a particular focus on advanced digital camera systems. It is part of a family of products that combine analog-to-digital conversion with additional signal processing capabilities to provide a comprehensive solution for image capture and analysis.

Key Features:

  • High Dynamic Range: The AD9979BCPZ boasts an impressive dynamic range, making it suitable for high-contrast imaging environments where both bright and dark details must be captured with precision.
  • Low Noise Performance: With its advanced design, this chip ensures low noise levels, which is crucial for achieving clear and detailed images, particularly in low-light conditions.
  • Integrated Analog-to-Digital Converter (ADC): The inclusion of a high-speed ADC simplifies the design process and enhances the overall performance of the imaging system by providing fast and accurate digital conversion of analog signals.
  • Programmable Gain Amplifier (PGA): The PGA allows for fine-tuning of the signal level, ensuring optimal image quality by adjusting the gain to match the sensor's output.
  • Flexible Interface Options: The device supports various interface protocols, enabling easy integration with a range of processors and peripherals.

Applications:

  • Digital Still Cameras
  • Video Cameras
  • Security and Surveillance Systems
  • Industrial Imaging
  • Medical Imaging Devices

Technical Specifications:

The AD9979BCPZ operates over a wide temperature range and comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. Its power efficiency and advanced features ensure that it meets the stringent requirements of modern imaging technology.

Conclusion:

Analog Devices Inc.'s AD9979BCPZ is a versatile and powerful component that offers a blend of high dynamic range, low noise performance, and integrated ADC functionality. It is an excellent choice for designers looking to enhance the capabilities of their imaging systems with a reliable and high-quality MxFE® processor.

You May Also Be Interested in

Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7617 $95.5234
3+ $39.1891 $117.5673
4+ $37.9644 $151.8576
6+ $36.7398 $220.4388
8+ $35.5151 $284.1208
10+ $31.8411 $318.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess