EN
  • EN
  • DE

AD9985KSTZ-110

Part No AD9985KSTZ-110
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Serial
Voltage - Supply 2.2V ~ 3.45V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9985
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40620-AD9985KSTZ-110
Ultra Librarian 3D Model Ultra Librarian AD9985KSTZ-110 CAD Model

Description

Product Overview: AD9985KSTZ-110 by Analog Devices Inc.

The AD9985KSTZ-110 is a high-performance analog front-end designed for flat panel displays, produced by the renowned semiconductor manufacturer, Analog Devices Inc. This advanced component is engineered to cater to the demanding requirements of high-resolution display systems by providing superior signal conversion and conditioning capabilities.

Key Features:

  • High-Speed Operation: With a 110 MHz pixel rate, the AD9985KSTZ-110 is capable of handling high-speed video signals, making it suitable for high-resolution and high-refresh-rate displays.
  • High-Quality Analog-to-Digital Conversion: The device includes a 3-channel, 8-bit analog-to-digital converter (ADC) that ensures accurate and reliable conversion of analog RGB signals into digital data.
  • Integrated PLL: The on-chip phase-locked loop (PLL) reduces the need for external components, simplifying the design and saving board space.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD9985KSTZ-110 maintains low power operation, which is critical for portable and battery-powered display applications.
  • Flexible Interface: The device supports both analog and digital sync processing, providing versatility for interfacing with a variety of display controllers.
  • Compact Package: The AD9985KSTZ-110 is available in a compact 48-lead LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The AD9985KSTZ-110 is an excellent choice for a wide range of display applications, including:

  • Desktop and laptop monitors
  • Projectors
  • High-definition televisions (HDTVs)
  • Digital signage
  • Advanced display systems requiring high-speed video processing

With its robust feature set and Analog Devices Inc.'s reputation for quality, the AD9985KSTZ-110 is an essential component for developers looking to create cutting-edge visual display solutions. Its combination of high-speed performance, precision, and flexibility make it a top choice for integrating into next-generation display technologies.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1076 $61.0760
24+ $5.0115 $120.2760
36+ $4.8556 $174.8016
50+ $4.6985 $234.9250
64+ $4.5415 $290.6560
86+ $4.0725 $350.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess