The ADA4000-2ARZ is a high-performance, dual precision operational amplifier from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular component is designed to offer a blend of low noise and low input bias currents, making it an excellent choice for high-impedance sensor amplification and precise current measurements.
Key Features
- Low Offset Voltage: The ADA4000-2ARZ boasts a low input offset voltage, which is critical for maintaining accuracy in precision applications.
- Low Noise: With its low noise performance, it ensures signal fidelity, making it suitable for audio applications and high-performance filters.
- High Speed: The device features a fast settling time, enabling its use in fast control loops and driving of A/D converters.
- Dual Supply Operation: It can operate from a dual supply voltage, which provides designers with flexibility in various circuit designs.
- High Output Current: Capable of delivering high output current, this op-amp can drive capacitive loads effectively.
Applications
The ADA4000-2ARZ is well-suited for a wide range of applications, including:
- Instrumentation amplifiers
- Precision filters
- Photodiode amplification
- Data acquisition systems
- Professional audio equipment
- Active filters and buffers
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
±5V to ±15V |
| Package |
8-SOIC (0.154", 3.90mm Width) |
| Operating Temperature |
-40°C to +125°C |
For engineers and designers looking for a reliable and high-quality operational amplifier, the ADA4000-2ARZ from Analog Devices Inc. offers a compelling combination of performance and versatility. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems.