EN
  • EN
  • DE

ADA4062-2ACPZ-R7

Part No ADA4062-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features J-FET Amplifier Circuit - 10-LFCSP-UQ (1.6x1.3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN, CSP
Case / Package 10-LFCSP-UQ (1.6x1.3)
Family Name ADA4062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4062-2ACPZ-R7DKR, ADA4062-2ACPZ-R7TR, ADA40622ACPZR7, ADA4062-2ACPZ-R7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910112-ADA4062-2ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4062-2ACPZ-R7 CAD Model

Description

The ADA4062-2ACPZ-R7 from Analog Devices Inc. is a high-performance, dual operational amplifier that combines low power consumption with high precision and low noise specifications, making it an ideal choice for battery-powered applications and precision instrumentation. This component is part of Analog Devices' renowned portfolio of linear technology, which is well-known for its reliability and performance.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal amplification and is critical for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the ADA4062-2ACPZ-R7 can handle a wide range of frequencies, making it versatile for various applications.
  • Low Noise: The operational amplifier has low noise performance, ensuring a clean signal amplification with minimal interference.
  • Power Efficiency: It operates with a low supply current, which is essential for extending battery life in portable devices.
  • Rail-to-Rail Output: The device can swing its output voltage close to the power supply rails, maximizing the dynamic range in low voltage applications.

Applications

The ADA4062-2ACPZ-R7 is suitable for a wide range of applications, including:

  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Active Filters
  • Audio Electronics
  • Medical Devices

Package and Quality

This particular model comes in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The part number suffix 'R7' indicates that the product is available in a 7" reel, which is convenient for automated assembly processes. Analog Devices Inc. ensures high-quality standards, and the ADA4062-2ACPZ-R7 is no exception, meeting stringent performance criteria for industrial and commercial market segments.

Conclusion

The ADA4062-2ACPZ-R7 operational amplifier from Analog Devices Inc. represents a blend of power efficiency, precision, and versatility. Its low power consumption, coupled with its high precision, makes it an exceptional choice for designers looking to optimize performance in applications where power and space are limited. Its robust design and packaging make it suitable for both prototyping and mass production.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess