EN
  • EN
  • DE

ADA4096-4ACPZ-R7

Part No ADA4096-4ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V, Micropower, Overvoltage Protection, Rail-to-Rail Input/Output Amplifiers | IC OPAMP GP 4 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 786kHz
-3db Bandwidth 1.52MHz
Current - Input Bias 3nA
Voltage - Input Offset 35μV
Supply Current 60μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 3V ~ 30V, ±1.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number ADA4096
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139411-ADA4096-4ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4096-4ACPZ-R7 CAD Model

Description

Analog Devices Inc.'s ADA4096-4ACPZ-R7 Precision Op-Amp

The ADA4096-4ACPZ-R7 is a high-performance precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is part of their extensive range of analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs) designed for a multitude of applications across various industries.

With its quad-channel configuration, the ADA4096-4ACPZ-R7 provides designers with multiple amplifiers in a single package, optimizing space on the PCB and reducing the overall component count. This makes it an ideal choice for compact and complex systems that require multiple op-amps, such as medical devices, industrial control systems, and precision instrumentation.

The ADA4096-4ACPZ-R7 boasts a low offset voltage and low input bias current, which are critical parameters for precision applications. These features ensure high accuracy and stability, making the op-amp suitable for high-end applications that demand precise signal amplification, such as sensor interfaces and analog filters.

This op-amp operates within a supply voltage range of 4.5 V to 36 V, or ±2.25 V to ±18 V when using a dual supply, providing designers with the flexibility to use it in systems with varying power requirements. Additionally, it has a wide operating temperature range from -40°C to +125°C, which allows it to function reliably in harsh environmental conditions.

The ADA4096-4ACPZ-R7 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix "R7," indicating its packaging type. This surface-mount package is designed for optimal thermal performance and space-saving on the circuit board.

With its robust feature set, the ADA4096-4ACPZ-R7 is a versatile component that can be relied upon for high-precision, low-power applications where accuracy and thermal performance are paramount. Analog Devices Inc. ensures that this op-amp meets the stringent requirements of modern electronic systems, delivering both quality and performance to its users.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance with the ADA4096-4ACPZ-R7.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8671 $59.2026
13+ $8.0961 $105.2493
20+ $7.8431 $156.8620
27+ $7.5901 $204.9327
35+ $7.3371 $256.7985
46+ $6.5781 $302.5926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,929 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess