EN
  • EN
  • DE

ADA4099-1BUJZ-RL7

Part No ADA4099-1BUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 4 nA
Voltage - Input Offset 15 µV
Current - Supply 1.75mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.15 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357565-ADA4099-1BUJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADA4099-1BUJZ-RL7 CAD Model

Description

Analog Devices ADA4099-1BUJZ-RL7 Operational Amplifier

The ADA4099-1BUJZ-RL7 is a high-performance operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and power efficiency. This op-amp is a single-channel device that comes in a compact TSOT-23 package, making it an ideal choice for space-constrained applications that require high accuracy and low power consumption.

With a wide supply voltage range from 4.5V to 30V, the ADA4099-1BUJZ-RL7 provides designers with flexibility in various power environments, whether it's single-supply or dual-supply applications. The device boasts a low offset voltage and drift over temperature, ensuring that precision is maintained across a wide range of operating conditions.

The ADA4099-1BUJZ-RL7 is characterized by its low input bias current and low noise, making it suitable for high-impedance sensor amplification and precise filtering tasks. Its rail-to-rail output stage allows for a wider dynamic range, which is particularly beneficial in single-supply operations, as it maximizes the signal amplitude without clipping.

This operational amplifier is designed with Analog Devices' proprietary iCMOS industrial process, which combines high-voltage silicon with submicron CMOS and complementary bipolar technologies. This fusion results in op-amps that can handle high power levels while still providing the speed and precision of traditional CMOS amplifiers.

Common applications for the ADA4099-1BUJZ-RL7 include precision instrumentation, data acquisition systems, and active filtering. Its robust design also makes it suitable for automotive and industrial electronics, where reliability and performance are critical. The extended temperature range ensures reliable operation in extreme environments.

The ADA4099-1BUJZ-RL7 is provided in reel packaging, indicated by the "RL7" suffix, which facilitates easy integration into automated manufacturing processes, ensuring efficiency and consistency in high-volume production.

Overall, the ADA4099-1BUJZ-RL7 from Analog Devices Inc. is a versatile, high-quality operational amplifier that delivers precision, efficiency, and reliability, making it a top choice for engineers and designers across a multitude of advanced electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7271 $61.4523
30+ $3.8787 $116.3610
47+ $3.7574 $176.5978
64+ $3.6363 $232.7232
83+ $3.5151 $291.7533
110+ $3.1515 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess