EN
  • EN
  • DE

ADA4431-1YCPZ-R2

Part No ADA4431-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196775-ADA4431-1YCPZ-R2
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package Tape & Reel (TR)
Applications Filter
Output Type Rail-to-Rail
-3db Bandwidth 7.9 MHz
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-UQ (3x3)
Base Product Number ADA4431
Ultra Librarian 3D Model Ultra Librarian ADA4431-1YCPZ-R2 CAD Model

Description

Analog Devices ADA4431-1YCPZ-R2 Video Filter with SD/HD Switch

The ADA4431-1YCPZ-R2 from Analog Devices Inc. is a high-performance, integrated video filter and buffer designed for applications that require clean video signals and flexible operation in both standard definition (SD) and high definition (HD) video systems. This component is engineered to provide excellent video performance while simplifying the design process for engineers working on video transmission and playback equipment.

Key Features

  • Integrated Video Filter: The ADA4431-1YCPZ-R2 features an integrated low-pass filter that ensures the attenuation of unwanted high-frequency noise, delivering a clear and stable video signal.
  • SD/HD Switching Capability: This device is capable of switching between SD and HD video standards with ease, making it highly versatile for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADA4431-1YCPZ-R2 minimizes power consumption, which is crucial for portable and low-power applications.
  • High ESD Protection: The device offers robust electrostatic discharge (ESD) protection, ensuring reliability and durability in environments where ESD events may occur.
  • Small Package Size: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4431-1YCPZ-R2 is optimized for space-constrained applications without compromising performance.

Applications

The ADA4431-1YCPZ-R2 is ideally suited for a range of video applications, including:

  • Video surveillance systems
  • Set-top boxes and video receivers
  • Personal video recorders (PVRs)
  • Video conferencing equipment
  • Automotive rearview camera systems

Technical Specifications

With a wide single-supply voltage range of 3.3 V to 5 V, the ADA4431-1YCPZ-R2 is designed to integrate seamlessly into various system designs. The device operates over the industrial temperature range, making it suitable for deployment in challenging environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADA4431-1YCPZ-R2 is no exception. It is manufactured to meet high standards, ensuring reliable performance for critical video applications.

For engineers and designers looking for a versatile, high-quality video filter solution, the ADA4431-1YCPZ-R2 from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
Lowest to $4.5864
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8159 $59.1339
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,466 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess