EN
  • EN
  • DE

ADA4431-1YCPZ-RL

Part No ADA4431-1YCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SD VIDEO FILTER ULP 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 7.9MHz
Operating Supply Current 4.7mA
Supply Voltage - Operating 2.5 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-LFCSP-UQ (3x3)
Win Source Part Number 1013888-ADA4431-1YCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4431-1YCPZ-RL CAD Model

Description

Product Overview: ADA4431-1YCPZ-RL by Analog Devices Inc.

The ADA4431-1YCPZ-RL is a cutting-edge, high-performance video filter amplifier designed by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This component is specifically engineered to enhance the quality of video signals and is commonly employed in both professional and consumer video applications.

Key Features

  • Integrated Filter: The ADA4431-1YCPZ-RL features a built-in 6th order Butterworth low pass filter that provides excellent video signal conditioning, delivering a clean and stable output.
  • High Definition Support: This device is capable of driving HD (High Definition) video signals, making it ideal for use in high-resolution video systems.
  • Low Power Consumption: With power efficiency in mind, the ADA4431-1YCPZ-RL operates with a low quiescent current, minimizing power consumption without sacrificing performance.
  • Single Supply Operation: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Robust ESD Protection: The product is designed with Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.

Applications

The ADA4431-1YCPZ-RL is versatile and can be used in a variety of video processing applications, such as:

  • Set-top boxes
  • Digital video cameras
  • Video surveillance systems
  • Portable media players
  • Video conferencing equipment

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADA4431-1YCPZ-RL is no exception. This product is manufactured using state-of-the-art technology and rigorous testing procedures to ensure reliability and performance in even the most demanding environments.

Part Number Format

The part number ADA4431-1YCPZ-RL is composed of the product family, ADA4431-1, the package type, YCPZ, and the reel and lead (Pb) free designation, RL, indicating that this product is supplied in tape and reel packaging and is RoHS compliant.

With its advanced features and reliable performance, the ADA4431-1YCPZ-RL from Analog Devices Inc. is an excellent choice for designers seeking to improve video signal quality in their applications.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $1.2392
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess