EN
  • EN
  • DE

ADA4571WHRZ-R7

Part No ADA4571WHRZ-R7
Manufacturer Analog Devices Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180DEG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADA4571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADA4571WHRZ-R7CT, ADA4571WHRZ-R7-ND, ADA4571WHRZ-R7DKR, ADA4571WHRZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910137-ADA4571WHRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4571WHRZ-R7 CAD Model

Description

The ADA4571WHRZ-R7 is a high-performance, anisotropic magnetoresistive (AMR) angle sensor from Analog Devices Inc., designed to deliver precise angular measurements with robust durability. This sensor is a perfect solution for applications requiring accurate angle sensing such as industrial motor control, robotics, and automotive position sensing.

Key Features

  • Integrated AMR Technology: Utilizes AMR technology to measure the magnetic field angle relative to the surface of the IC.
  • High Accuracy: Offers superior accuracy and repeatability for reliable angular measurements in critical applications.
  • Wide Operating Temperature Range: Functions effectively within a temperature range of -40°C to +150°C, making it suitable for harsh environments.
  • Robust Package: Encased in a WHRZ package, the ADA4571WHRZ-R7 ensures durability and long-term performance stability.
  • Simple Integration: Designed for ease of integration into various systems with minimal external components required.

Applications

The ADA4571WHRZ-R7 is versatile and can be integrated into a wide range of applications, including but not limited to:

  • Industrial Motor Control
  • Robotics and Automation Systems
  • Automotive Position and Speed Sensing
  • Steering Angle Sensing
  • Rotary Encoders

Performance Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +150°C
Package Type WHRZ

With its high level of performance and reliability, the ADA4571WHRZ-R7 from Analog Devices Inc. stands out as a premier choice for professionals seeking an efficient and accurate angle sensing solution.

You May Also Be Interested in

TE Connectivity
RESOLVER V23401-T1001-B122-B
Need more? Email Us
TE Connectivity
RESOLVER V23401-U2117-C333
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess