EN
  • EN
  • DE

ADA4841-1YRZ

Part No ADA4841-1YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Low Noise and Distortion, Rail-to-Rail Output Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 13V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Supply Current 1.5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4841
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139481-ADA4841-1YRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4841-1YRZ CAD Model

Description

ADA4841-1YRZ - High-Speed, Low-Power Operational Amplifier

The ADA4841-1YRZ is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to address a wide range of applications that require precision, speed, and low power consumption. This op-amp is particularly well-suited for battery-powered applications, portable devices, and high-speed signal processing tasks.

Key Features

  • Low Power Consumption: The ADA4841-1YRZ is optimized for low-power operations, consuming only 500 µA of supply current per amplifier, which is ideal for extending battery life in portable devices.
  • High Speed: With a 90 MHz bandwidth and a 30 V/µs slew rate, this operational amplifier is capable of handling high-speed signals, making it suitable for video, communication, and test equipment applications.
  • Low Noise Performance: It features a low voltage noise density of 4.9 nV/√Hz, ensuring high-fidelity signal amplification with minimal added noise.
  • Single-Supply Operation: The ADA4841-1YRZ can operate from a single 3 V to 10 V power supply, or dual supplies of ±1.5 V to ±5 V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The output of the amplifier swings close to the rails, maximizing the dynamic range when operating from low supply voltages.

Applications

Due to its versatile nature, the ADA4841-1YRZ is suitable for a range of applications, including:

  • Portable and battery-powered equipment
  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Test and measurement systems

Product Specifications

The ADA4841-1YRZ is offered in a compact 8-lead SOIC package, which is designed for easy integration into a variety of circuit designs. The operating temperature range of -40°C to +125°C ensures reliable performance across a broad range of environmental conditions.

Conclusion

Overall, the ADA4841-1YRZ from Analog Devices Inc. is a robust, high-speed operational amplifier that provides an excellent balance of power efficiency and performance. Its low-power consumption, combined with high-speed capabilities, makes it an ideal choice for designers looking to enhance their systems with a reliable and efficient op-amp solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4395 $58.4715
41+ $2.8223 $115.7143
64+ $2.7340 $174.9760
88+ $2.6458 $232.8304
113+ $2.5576 $289.0088
152+ $2.2931 $348.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess