EN
  • EN
  • DE

ADA4853-1AKSZ-R7

Part No ADA4853-1AKSZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO SINGLE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 100MHz
Slew Rate 120 V/μs
Operating Supply Current 1.4mA
Channel Output Current 160mA
Supply Voltage - Operating 2.65 V to 5 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 077399-ADA4853-1AKSZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4853-1AKSZ-R7 CAD Model

Description

Analog Devices Inc.'s ADA4853-1AKSZ-R7: High-Speed Operational Amplifier

The ADA4853-1AKSZ-R7 is a state-of-the-art, high-speed, single-supply, voltage-feedback operational amplifier designed by Analog Devices Inc. to cater to a wide range of applications. This op-amp is particularly well-suited for video and high-speed signal processing, thanks to its excellent performance characteristics.

Key Features

  • High-Speed Performance: The ADA4853-1AKSZ-R7 boasts a high slew rate and bandwidth, ensuring fast and accurate signal amplification, critical for high-speed data acquisition and video processing applications.
  • Single-Supply Operation: Operating from a single supply voltage ranging from 3 V to 10 V, this operational amplifier simplifies power management in systems where dual supplies are impractical or undesirable.
  • Low Power Consumption: With a focus on power efficiency, this device consumes minimal power, making it ideal for portable and battery-powered applications where power conservation is a priority.
  • Low Distortion: The ADA4853-1AKSZ-R7 offers low harmonic distortion, which is essential for maintaining signal fidelity in high-performance audio and video systems.

Applications

The versatile nature of the ADA4853-1AKSZ-R7 allows it to be integrated into various applications, including:

  • Active filters
  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffers
  • Audio/Video receivers
  • Professional cameras and surveillance systems

Package and Availability

The ADA4853-1AKSZ-R7 comes in a compact 6-lead SC70 package, which is highly beneficial for space-constrained applications. Its small footprint and surface-mount design facilitate integration into dense PCB layouts, aiding in the miniaturization of electronic systems.

Analog Devices Inc. ensures that the ADA4853-1AKSZ-R7 meets rigorous industry standards for quality and reliability, making it a trusted choice for engineers and designers looking for a high-performance operational amplifier. Whether in professional-grade video equipment or precision data acquisition systems, the ADA4853-1AKSZ-R7 provides a balance of speed, power efficiency, and signal integrity that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
Lowest to $4.5864
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5069 $54.0828
28+ $3.6980 $103.5440
42+ $3.5824 $150.4608
58+ $3.4669 $201.0802
75+ $3.3513 $251.3475
100+ $3.0046 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess