EN
  • EN
  • DE

ADA4891-2ARZ-RL

Part No ADA4891-2ARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADA4891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4891-2ARZ-RL-ND, ADA4891-2ARZ-RLCT, ADA4891-2ARZ-RLTR, ADA4891-2ARZ-RLDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859886-ADA4891-2ARZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4891-2ARZ-RL CAD Model

Description

ADA4891-2ARZ-RL - A High-Performance Operational Amplifier from Analog Devices Inc.

The ADA4891-2ARZ-RL is a cutting-edge operational amplifier (op-amp) developed by the renowned Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed for applications that require high-speed, low-noise, and low-distortion signal processing, making it an ideal choice for a wide range of electronic systems.

The ADA4891-2ARZ-RL is a dual-channel op-amp that features a high slew rate and a wide bandwidth, which are essential for maintaining signal fidelity in high-speed data acquisition systems, filters, and amplifiers. With its Rail-to-Rail output, the device provides maximum dynamic range, which is particularly beneficial when operating at low supply voltages.

This op-amp operates within a supply voltage range of 2.7V to 5.5V, making it versatile for both single and dual supply operations. The low power consumption of the ADA4891-2ARZ-RL makes it an excellent choice for portable and battery-powered applications where power efficiency is crucial.

The ADA4891-2ARZ-RL comes in a compact SOP-8 package, which is suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a low input bias current and low offset voltage, ensuring precision in measurement and control systems.

This op-amp is also characterized by its robustness, with the ability to handle ESD strikes of up to 2 kV. It is designed to withstand harsh operating conditions, which makes it a reliable component for industrial and automotive applications.

In summary, the ADA4891-2ARZ-RL from Analog Devices Inc. is a high-performance operational amplifier that combines speed, precision, and low power consumption. Its dual-channel configuration, Rail-to-Rail output, and robust design make it a versatile solution for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9728 $51.2928
55+ $1.8480 $101.6400
85+ $1.7855 $151.7675
121+ $1.6607 $200.9447
157+ $1.5983 $250.9331
196+ $1.5358 $301.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,190 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess