EN
  • EN
  • DE

ADC5623

Part No ADC5623
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043391-ADC5623
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC5623 CAD Model

Description

Product Overview: ADC5623 from Analog Devices Inc.

The ADC5623 is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This ADC is designed to meet the stringent requirements of advanced digital signal processing (DSP) applications and is a perfect fit for a wide range of industrial, medical, and communication systems.

Key Features:

  • Resolution: The ADC5623 features a 12-bit resolution, providing fine detail in the analog signal conversion process, which is critical for high-precision measurements and control systems.
  • Sampling Rate: With a fast sampling rate, the ADC5623 ensures that rapidly changing signals are captured accurately, making it ideal for high-speed systems.
  • Input Range: The flexible input range of this ADC allows for a broad spectrum of signal amplitudes, ensuring compatibility with a variety of sensors and input signals.
  • Low Power Consumption: Designed for efficiency, the ADC5623 operates with low power consumption, which is essential for portable and battery-powered devices.
  • Interface Options: It offers multiple digital interface options for easy integration with microcontrollers, DSPs, and other digital systems.
  • Durability: Analog Devices Inc. is known for its robust design, and the ADC5623 is built to withstand harsh industrial environments, ensuring long-term reliability and performance.

Applications:

The ADC5623 is versatile and can be used in numerous applications, such as:

  • High-resolution data acquisition systems
  • Medical imaging equipment
  • Communications infrastructure
  • Instrumentation and control systems
  • Automated test equipment

Analog Devices Inc.'s ADC5623 is a testament to their commitment to providing cutting-edge technology that enhances the performance and efficiency of electronic systems. With its combination of high resolution, fast sampling rates, and robust design, the ADC5623 is an excellent choice for professionals seeking a reliable ADC solution.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess