EN
  • EN
  • DE

ADCMP343YRJZ-REEL7

Part No ADCMP343YRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL OD SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.7 V to 5.5 V
Current - Input Bias (Max) 0.005μA @ 1.7V
Current - Quiescent (Max) 10μA
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 008722-ADCMP343YRJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP343YRJZ-REEL7 CAD Model

Description

ADCMP343YRJZ-REEL7 - Voltage Comparator from Analog Devices Inc.

The ADCMP343YRJZ-REEL7 is a high-performance, low-power voltage comparator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed for a wide range of applications that require a precise and reliable comparison of voltages. It is particularly well-suited for portable and battery-powered devices due to its low power consumption and small package size.

Key Features:

  • Supply Voltage: The comparator operates over a wide supply voltage range, making it versatile for various applications that run on different voltage levels.
  • Low Power Consumption: It is optimized for low power operation, which is critical for extending the battery life of portable devices.
  • Fast Response Time: The ADCMP343YRJZ-REEL7 features a fast response time, ensuring quick and accurate voltage comparison, which is essential for high-speed applications.
  • Push-Pull Output: The device includes a push-pull output that can drive both logic levels, eliminating the need for an external pull-up resistor and simplifying circuit design.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: The comparator is specified for operation over the extended industrial temperature range, making it reliable in various environmental conditions.

Applications:

The ADCMP343YRJZ-REEL7 is versatile enough to fit into a multitude of applications, including:

  • Battery-powered devices
  • Portable medical devices
  • Consumer electronics
  • Industrial monitoring systems
  • Signal level detection
  • Window comparators
  • Threshold detectors

As a product of Analog Devices Inc., the ADCMP343YRJZ-REEL7 benefits from the company's commitment to high-quality and reliability. Whether it's for a simple voltage level detection circuit or a more complex system requiring precise voltage monitoring, this voltage comparator is engineered to meet the demands of a wide array of applications. With its combination of features, the ADCMP343YRJZ-REEL7 is a robust solution for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6875 $59.0625
85+ $1.3848 $117.7080
130+ $1.3410 $174.3300
180+ $1.2982 $233.6760
235+ $1.2543 $294.7605
310+ $1.1250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess