EN
  • EN
  • DE

ADCMP393ARUZ-RL7

Part No ADCMP393ARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR QUAD RRO 14TSSOP / Comparator General Purpose Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.3V ~ 5.5V
Voltage - Input Offset (Max) 2.5mV
Current - Input Bias (Max) 0.03µA
Current - Quiescent (Max) 36.8µA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 4.2µs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Base Product Number ADCMP393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADCMP393ARUZ-RL7CT,ADCMP393ARUZ-RL7-ND,505-ADCMP393ARUZ-RL7TR,-2735-ADCMP393ARUZ-RL7CT,505-ADCMP393ARUZ-RL7DKR
Standard Package 1,000
Win Source Part Number 967091-ADCMP393ARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADCMP393ARUZ-RL7 CAD Model

Description

ADCMP393ARUZ-RL7: High Precision Comparator by Analog Devices Inc.

The ADCMP393ARUZ-RL7 is a cutting-edge, high precision comparator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically designed for a wide range of applications that require precise voltage comparison, such as industrial control systems, automotive electronics, and data acquisition systems.

Key Features:

  • Single Supply Operation: The ADCMP393ARUZ-RL7 operates from a single 2.7V to 5.5V supply, making it versatile for various low-voltage applications.
  • Low Power Consumption: With its power-saving features, this comparator is ideal for portable and battery-powered devices, ensuring minimal impact on overall system power budget.
  • Push-Pull Output: The device boasts a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Fast Propagation Delay: It offers a fast propagation delay, providing quick response times critical for high-speed signal processing and control applications.
  • Over-The-Top® Input: Analog Devices' proprietary Over-The-Top® input structure allows the input voltage to go beyond the supply rails, enhancing the flexibility and performance of the comparator.

Applications:

The ADCMP393ARUZ-RL7 is suitable for a variety of applications, including but not limited to:

  • Window comparators
  • Voltage monitoring
  • Zero-crossing detectors
  • Level shifting
  • Edge detection

Reliability and Packaging:

Encased in a compact TSSOP-8 package, the ADCMP393ARUZ-RL7 is designed for reliability and space-saving on printed circuit boards. The "RL7" suffix indicates a specific packaging option, which is a reel of 1,000 units, making it suitable for high-volume production environments.

With its robust design, advanced features, and the backing of Analog Devices' reputation for high-quality electronic components, the ADCMP393ARUZ-RL7 is an excellent choice for designers seeking a reliable and efficient comparator solution.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2014 $51.2224
39+ $2.6268 $102.4452
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1343 $300.9363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess