EN
  • EN
  • DE

ADCMP607BCPZ-R7

Part No ADCMP607BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/LATCH 12LFCSP / Comparator with Latch CML 12-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type with Latch
Number of Elements 1
Output Type CML
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5µA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.5mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 2.1ns
Hysteresis 100µV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 12-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 12-LFCSP-WQ (3x3)
Base Product Number ADCMP607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357473-ADCMP607BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADCMP607BCPZ-R7 CAD Model

Description

ADCMP607BCPZ-R7: A High-Speed Comparator from Analog Devices Inc.

The ADCMP607BCPZ-R7 is a cutting-edge high-speed comparator designed by Analog Devices Inc., a leader in the semiconductor industry. This device offers a remarkable combination of speed, precision, and versatility, making it an ideal choice for a wide range of applications, including time-domain signal processing, zero-crossing detectors, and high-speed instrumentation.

Key Features

  • Fast Propagation Delay: The ADCMP607BCPZ-R7 boasts an ultra-fast propagation delay, typically 700 ps, which is critical for high-speed signal processing and ensures minimal response time to input signal changes.
  • Low Dispersion: With less than 5 ps of dispersion for 100 mV overdrive variations, this comparator minimizes timing uncertainty, which is essential for applications requiring precise timing and synchronization.
  • PECL and LVDS Compatible Outputs: The device offers both PECL and LVDS output options, providing flexibility in interfacing with different logic families and ensuring compatibility with a variety of digital systems.
  • Adjustable Hysteresis: The built-in adjustable hysteresis allows users to tailor the comparator's sensitivity to noise and input signal variations, enhancing the stability and robustness of the system.
  • Single Supply Operation: Operating from a single 3.3 V supply, the ADCMP607BCPZ-R7 simplifies power supply design and reduces system power consumption.

Applications

The versatility of the ADCMP607BCPZ-R7 extends to numerous applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Automatic test equipment (ATE)
  • High-speed sampling
  • Pulse and square wave shaping
  • Clock and data recovery circuits

Package and Quality

The ADCMP607BCPZ-R7 is available in a compact, 16-lead LFCSP package that is ideal for space-constrained applications. The device is also part of the R7 series from Analog Devices, which ensures it meets rigorous quality and reliability standards.

In conclusion, the ADCMP607BCPZ-R7 from Analog Devices Inc. is a high-performance, high-speed comparator that offers designers the speed, accuracy, and flexibility needed to meet the demands of modern electronic systems. Whether used in high-speed data acquisition or timing-critical digital circuits, this comparator is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess