EN
  • EN
  • DE

MAX1976AETT130+T

Part No MAX1976AETT130+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 1.3V
Output Current 300mA
Current - Quiescent (Iq) 140μA
PSRR 70dB (1kHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702373-MAX1976AETT130+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1976AETT130+T CAD Model

Description

Maxim Integrated MAX1976AETT130+T Voltage Regulator

The MAX1976AETT130+T from Maxim Integrated is a highly efficient, low-dropout linear regulator designed to deliver a fixed output voltage with high accuracy. This compact component is ideal for a wide range of applications, including portable devices, wireless communication equipment, and any system where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The device provides a precise fixed output voltage of 1.3V, which is ideal for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: With an accuracy of ±1%, the MAX1976AETT130+T ensures reliable and consistent performance, which is vital for maintaining the integrity of the electronic system it powers.
  • Low Dropout: The low dropout voltage minimizes the difference between the input and output voltage, allowing the regulator to operate efficiently even when the supply voltage is close to the output voltage.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage if the operating temperature exceeds safe limits.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to excessive current draw.
  • Package: Housed in a 6-Pin TDFN-EP package, the MAX1976AETT130+T offers a compact footprint that is suitable for space-constrained applications.

Applications

  • Portable Electronic Devices
  • Wireless Communication Equipment
  • Battery-Powered Devices
  • Microprocessor and Microcontroller Power Supplies
  • Data Storage Systems

The MAX1976AETT130+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable power management solutions. Its combination of high accuracy, low dropout, and robust protection features makes it an excellent choice for engineers looking to optimize the performance and longevity of their electronic systems.

Whether you are designing a handheld device, a wireless module, or any other application that demands a compact and efficient power supply, the MAX1976AETT130+T voltage regulator is an excellent choice that promises to deliver stable and reliable power to your critical components.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess