EN
  • EN
  • DE

ADDAC85C-CCD-V

Part No ADDAC85C-CCD-V
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232076-ADDAC85C-CCD-V
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDAC85C-CCD-V CAD Model

Description

The ADDAC85C-CCD-V is a high-performance digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This precision DAC is part of the ADDAC85 series, known for its reliability and accuracy in a variety of demanding applications. The device is designed to meet the rigorous requirements of industrial, communication, and high-end consumer electronics markets.

Key Features

  • Resolution: The ADDAC85C-CCD-V boasts an impressive 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Settling Time: It features a fast settling time, ensuring quick and responsive performance in applications where timing is critical.
  • Output Range: The DAC offers a versatile output range, making it suitable for a wide array of uses.
  • Package: Encased in a durable package, the ADDAC85C-CCD-V is designed to withstand harsh conditions and provide consistent performance over its lifespan.
  • Interface: With a user-friendly interface, the device can be easily integrated into existing systems without the need for complex programming or setup.

Applications

The ADDAC85C-CCD-V is ideal for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical instrumentation
  • High-resolution imaging systems
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADDAC85C-CCD-V is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. The device is also supported by Analog Devices' comprehensive technical support, providing peace of mind for developers and engineers integrating the DAC into their projects.

Ordering Information

For purchasing information, pricing, and detailed specifications for the ADDAC85C-CCD-V, customers can visit the Analog Devices Inc. website or contact their local sales representative. The company's global distribution network ensures that products are available to customers worldwide, with the support and expertise to assist with any technical requirements.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess