EN
  • EN
  • DE

ADE7761AARSZ

Part No ADE7761AARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Input Impedance 400 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V
Voltage - I/O Low 0.8V, 1V
Operating Supply Current 3mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 767803-ADE7761AARSZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADE7761
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADE7761AARSZ CAD Model

Description

Product Overview: ADE7761AARSZ by Analog Devices Inc.

The ADE7761AARSZ is a sophisticated energy metering integrated circuit (IC) produced by the renowned manufacturer, Analog Devices Inc. This high-performance chip is designed to accurately measure electrical energy usage in residential and commercial applications, making it an essential component for modern energy metering solutions.

Key Features:

  • High Precision: The ADE7761AARSZ offers exceptional accuracy in energy measurement, ensuring that users are billed correctly for their actual energy consumption.
  • On-Chip Energy Data Calculation: This IC is capable of calculating active energy, line voltage, and current, which helps in simplifying the design of the energy meter.
  • Low Power Consumption: Designed for efficiency, the ADE7761AARSZ operates with minimal power usage, which is critical for reducing the overall energy footprint of the metering device.
  • Simple Integration: It features an easy-to-use SPI (Serial Peripheral Interface) for communication with microcontrollers, which facilitates a straightforward integration process into various metering systems.
  • Robust Design: The ADE7761AARSZ is designed to withstand the challenging conditions often found in electrical metering environments, ensuring reliability and a long operational life.

Applications:

The ADE7761AARSZ is versatile and can be used in a wide range of metering applications, including:

  • Residential energy meters
  • Commercial energy monitoring systems
  • Sub-metering systems
  • Smart energy management solutions

Technical Specifications:

With its compact surface-mount package, the ADE7761AARSZ is designed for integration into various meter designs. It operates over an industrial temperature range and includes features such as zero-crossing detection and a power supply monitoring circuit, which contribute to its robustness and reliability in field applications.

Whether you are designing a new energy meter or upgrading an existing system, the ADE7761AARSZ from Analog Devices Inc. offers the precision, efficiency, and reliability needed to meet the demands of today's energy measurement requirements.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6380 $58.0360
54+ $2.1645 $116.8830
83+ $2.0975 $174.0925
114+ $2.0293 $231.3402
148+ $1.9623 $290.4204
197+ $1.7591 $346.5427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess