EN
  • EN
  • DE

ADE7763ARS

Part No ADE7763ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADE7763
Standard Package 66 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557310-ADE7763ARS
Ultra Librarian 3D Model Ultra Librarian ADE7763ARS CAD Model

Description

Product Overview: ADE7763ARS from Analog Devices Inc.

The ADE7763ARS is a high-precision, electrical energy measurement IC manufactured by Analog Devices Inc., a company widely recognized for its innovative and reliable semiconductor solutions. This integrated circuit is specifically designed to provide accurate and instantaneous readings of active energy consumption, making it an ideal component for a wide range of power monitoring applications, including utility meters, power supply monitoring, and energy management systems.

Key Features

  • High Accuracy: The ADE7763ARS offers exceptional measurement accuracy, which is crucial for applications where precise energy billing or monitoring is required.
  • On-Chip Energy Data Processing: It integrates all the necessary functions for energy metering, including analog-to-digital conversion, digital signal processing, and a serial interface for data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7763ARS maintains a low power profile, minimizing the energy overhead of the metering system itself.
  • Flexible Interface Options: The device includes a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems.
  • Zero-Crossing Detection: It features a zero-crossing output, which can be used for load control and for the detection of power line synchronization.

Applications

  • Residential and commercial energy meters
  • Smart metering systems
  • Industrial power monitoring
  • Sub-metering

The ADE7763ARS is housed in a small, 20-lead SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for both indoor and outdoor environments.

Analog Devices Inc. provides comprehensive technical support for the ADE7763ARS, including detailed datasheets, application notes, and reference designs to aid developers in integrating this IC into their projects. With its combination of accuracy, efficiency, and ease of use, the ADE7763ARS represents a superior choice for any application requiring precise energy measurement.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9583 $53.6247
21+ $4.8889 $102.6669
32+ $4.7361 $151.5552
44+ $4.5834 $201.6696
57+ $4.4306 $252.5442
76+ $3.9722 $301.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess