EN
  • EN
  • DE

ADE7769ARZ

Part No ADE7769ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Single Phase Meter IC 16-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADE7769
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910282-ADE7769ARZ
Ultra Librarian 3D Model Ultra Librarian ADE7769ARZ CAD Model

Description

Analog Devices Inc. ADE7769ARZ Energy Metering IC

The ADE7769ARZ from Analog Devices Inc. is a highly integrated energy metering integrated circuit (IC) specifically designed for the accurate measurement of active energy in residential and industrial applications. It is a part of the company's portfolio of energy metering solutions that offer high performance, ease of use, and reliability.

This advanced IC incorporates a precision analog-to-digital converter (ADC), a high-speed digital signal processor, and all the necessary functions required for energy metering applications. It is capable of measuring line voltage, current, and phase angle, which are essential parameters for calculating energy consumption with high accuracy.

Key Features:

  • High Accuracy: The ADE7769ARZ is designed to achieve high accuracy in energy measurement, which is critical for billing and energy management purposes. It supports a wide dynamic range, which allows it to measure low power factors and reactive power with precision.
  • On-Chip DSP: The integrated digital signal processor facilitates complex calculations for energy metering, including active and apparent power calculations, without the need for external components.
  • Power Supply Configuration: The device operates on a single 5V power supply, simplifying the power design of the metering system.
  • Easy Calibration: The ADE7769ARZ includes features that simplify calibration during manufacturing, such as on-chip registers for calibration coefficients and a pulse output for calibration verification.
  • Low Power Consumption: With power management features, the IC ensures low power operation, which is ideal for metering devices that require long-term reliability and minimal power usage.
  • Pulse Output: The IC provides a frequency output proportional to the active energy being measured, which can be used for both calibration and interfacing with other systems.

The ADE7769ARZ is available in a compact SOIC package, making it suitable for space-constrained applications. Its robust design and built-in features, such as zero-crossing detection and tamper detection, make it an excellent choice for a wide range of energy metering solutions.

Overall, the ADE7769ARZ by Analog Devices Inc. represents a sophisticated and versatile choice for designers looking to implement accurate and reliable energy metering in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess