EN
  • EN
  • DE

ADE7978ACPZ-RL

Part No ADE7978ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 28LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 3 Phase Meter IC 28-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad, CSP
Case / Package 28-LFCSP (5x5)
Family Name ADE7978
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADE7978ACPZ-RLTR-ND, ADE7978ACPZ-RLCT, ADE7978ACPZ-RLTR, ADE7978ACPZ-RLDKR, 505-ADE7978ACPZ-RLCT, ADE7978ACPZ-RLDKR-ND, 505-ADE7978ACPZ-RLDKR, ADE7978ACPZ-RL-ND, ADE7978ACPZ-RLCT-ND, 505-ADE7978ACPZ-RLTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910286-ADE7978ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADE7978ACPZ-RL CAD Model

Description

Analog Devices Inc. ADE7978ACPZ-RL Energy Metering IC

The ADE7978ACPZ-RL from Analog Devices Inc. is a highly integrated polyphase multifunction energy metering IC, specifically designed for real-time measurement of electrical parameters in various power management applications. This precision analog-to-digital converter (ADC) offers an exceptional level of accuracy and versatility, making it an ideal choice for advanced energy metering systems.

Built on Analog Devices' proprietary iCoupler® technology, the ADE7978ACPZ-RL ensures accurate and isolated measurements of active, reactive, and apparent energy, along with voltage and current RMS values. This feature is crucial for applications that require electrical isolation to maintain safety and integrity in high-voltage systems.

The device supports a wide range of input common-mode voltages and boasts a high 0.1% measurement accuracy over a dynamic range of 1000:1, which makes it suitable for both residential and industrial metering applications. Its on-chip power quality analysis capabilities also enable the detection of line voltage sags, swells, and interruptions, providing valuable data for grid reliability and efficiency improvements.

The ADE7978ACPZ-RL is available in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the circuit board and simplifies the design-in process. The package is RoHS compliant and lead (Pb) free, adhering to environmental regulations and ensuring broad market acceptance.

With its SPI (Serial Peripheral Interface) and I2C-compatible communication interfaces, the ADE7978ACPZ-RL can easily connect to microcontrollers or processors, facilitating the exchange of measurement data and control instructions. This flexibility allows designers to integrate the IC into a wide variety of metering and monitoring systems, while also providing the capability to perform firmware upgrades and system diagnostics.

In summary, the ADE7978ACPZ-RL by Analog Devices Inc. stands out as a sophisticated solution for energy metering, offering high accuracy, electrical isolation, and advanced features for power quality analysis. Its compact design and ease of integration make it a go-to component for developers looking to create reliable and efficient energy monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT TSSOP / Single Phase Meter IC 16-TSSOP
Lowest to $6.5292
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1266 $57.0128
18+ $5.8475 $105.2550
27+ $5.6647 $152.9469
37+ $5.4820 $202.8340
48+ $5.2993 $254.3664
64+ $4.7511 $304.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess