EN
  • EN
  • DE

ADF4106BCPZ-R7

Part No ADF4106BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 20MHz to 6GHz-IN 325MHz-OUT 20-Pin LFCSP EP T/R / IC PLL FREQ SYNTHESIZER 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 6GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008748-ADF4106BCPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4106
Introduction Date June 03, 2005
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4106BCPZ-R7 CAD Model

Description

The ADF4106BCPZ-R7 from Analog Devices Inc. is a cutting-edge frequency synthesizer capable of generating a wide range of frequencies through a phase-locked loop (PLL). Designed for high-performance RF applications, this device is a perfect choice for wireless infrastructure, instrumentation, and communication systems.

Key Features

  • High Frequency Range: The ADF4106BCPZ-R7 operates over a very broad frequency range, making it suitable for a variety of RF applications.
  • Low Phase Noise Performance: It offers excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmable Divider: The device includes a programmable dual-modulus prescaler, allowing users to fine-tune the output frequency with precision.
  • Compatibility: It is compatible with 3.3 V and 5 V power supplies, providing flexibility in system design.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADF4106BCPZ-R7 is designed for space-constrained applications.

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4106BCPZ-R7
Package / Case LFCSP-20
Supply Voltage 3.3 V to 5.5 V
Frequency Range Up to 6 GHz
Operating Temperature -40°C to +85°C

Applications

The ADF4106BCPZ-R7 is ideal for various applications, including but not limited to:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Test and Measurement Equipment
  • Satellite Systems
  • Private Mobile Radios
  • Broadband Wireless Access Systems

With its robust feature set and flexible design, the ADF4106BCPZ-R7 from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF systems, ensuring reliable performance and high-quality signal processing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,094 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess