EN
  • EN
  • DE

ADF4117BRUZ-RL7

Part No ADF4117BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 100MHz to 300MHz-IN 200MHz-OUT 16-Pin TSSOP Reel | IC PLL RF FREQ SYNTHESZR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 1.2GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4117
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758960-ADF4117BRUZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4117
Introduction Date April 01, 2000
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4117BRUZ-RL7 CAD Model

Description

Product Overview: ADF4117BRUZ-RL7 by Analog Devices Inc.

The ADF4117BRUZ-RL7 is a high-performance, low-phase-noise frequency synthesizer from Analog Devices Inc. that is designed to deliver precise clock generation for RF applications. This integrated circuit is a part of the ADF4117 family and is known for its exceptional performance in phase-locked loop (PLL) systems. It is commonly used in wireless infrastructure, instrumentation, and communication systems where stable and accurate frequency sources are crucial.

Key Features and Benefits

  • Frequency Range: The ADF4117BRUZ-RL7 is capable of operating at frequencies up to 6.0 GHz, making it suitable for high-frequency signal generation.
  • High Resolution: It features a 25-bit fixed modulus, allowing for fine frequency resolution which is essential for precision applications.
  • Low Power Consumption: This device is optimized for low power operation, which is ideal for battery-powered devices and helps to reduce overall power consumption in systems.
  • Programmability: The synthesizer is fully programmable via a 3-wire serial interface, which provides flexibility and control over the frequency settings and functions.
  • Lock Detect Function: It includes a digital lock detect function, which provides a signal indicating whether the PLL has achieved lock, enhancing system reliability.
  • Package: The ADF4117BRUZ-RL7 comes in a compact TSSOP-16 package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • RFID Systems
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Local Oscillator (LO) Generation

The ADF4117BRUZ-RL7 synthesizer from Analog Devices Inc. is a high-quality solution for designers looking to implement a robust frequency source in their RF systems. Its combination of high-frequency operation, programmability, and low power consumption makes it an excellent choice for a wide range of applications. With its reliable performance and versatility, the ADF4117BRUZ-RL7 is poised to meet the stringent requirements of modern RF designs.

Note: For detailed specifications, technical datasheets, application notes, and support resources, it is recommended to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess