EN
  • EN
  • DE
  • IT

ADF4360-9BCPZRL7

Part No ADF4360-9BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER W/ADJ VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 136245-ADF4360-9BCPZRL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4360-9BCPZRL7 CAD Model

Description

The ADF4360-9BCPZRL7 is a highly integrated synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc. This precision device is part of a series of wideband synthesizers that provide a high-frequency range, making it ideal for diverse applications such as wireless communication, instrumentation, and base station equipment.

Key Features

  • Integrated Synthesizer and VCO: The ADF4360-9BCPZRL7 combines a synthesizer and a VCO in a single chip, simplifying design and reducing the number of external components required.
  • Frequency Range: This device supports an output frequency range of 65 MHz to 400 MHz, catering to various application needs with excellent frequency resolution.
  • Programmable Dividers: The inclusion of programmable dividers allows for fine-tuning and precise control of the output frequency, enhancing the flexibility of the device.
  • Low Phase Noise: With its low phase noise performance, the ADF4360-9BCPZRL7 ensures high signal integrity, which is crucial for sensitive RF applications.
  • Power Supply: It operates over a wide power supply range from 3.0 V to 3.6 V, accommodating various system power requirements.
  • Lock Detect Function: The lock detect feature provides a signal that indicates whether the PLL is locked to the desired frequency, aiding in system diagnostics and stability.
  • Compact Package: Packaged in a compact 24-lead LFCSP (lead-frame chip-scale package), the ADF4360-9BCPZRL7 is suitable for space-constrained applications.

Applications

The ADF4360-9BCPZRL7 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Clock Generation
  • Wireless Local Loop
  • Private Mobile Radios
  • Other RF Communications Systems

Conclusion

With its robust feature set, the ADF4360-9BCPZRL7 from Analog Devices Inc. stands out as a comprehensive solution for generating precise frequencies in a wide array of RF applications. Its high integration, wide frequency range, and compact size make it an excellent choice for designers looking to enhance their systems with a reliable and efficient frequency synthesizer.

You May Also Be Interested in

Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8058 $61.6406
14+ $8.2377 $115.3278
22+ $7.9537 $174.9814
31+ $7.3855 $228.9505
40+ $7.1015 $284.0600
50+ $6.8174 $340.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess