The ADF4902 from Analog Devices Inc. is a highly integrated frequency synthesizer and voltage-controlled oscillator (VCO), designed for high-performance applications in wireless infrastructure, instrumentation, and microwave point-to-point systems. This advanced device combines an integer-N PLL (phase-locked loop) and a VCO, providing a complete solution for generating a wide range of frequencies with excellent phase noise performance.
Key Features
- Integrated Integer-N PLL and VCO
- Wide frequency range: VCO tunes from 7.5 GHz to 15 GHz
- Low phase noise for high-performance RF systems
- Output power level: +5 dBm
- Programmable dual-modulus prescaler: 4/5 or 8/9
- Multiple output options: RFOUT, divided outputs, and muxout
- Programmable charge pump currents
- 3-wire serial interface for programming
- Lock detect function
- Single supply operation: 5 V
Applications
- Wireless infrastructure (base stations, backhaul)
- Microwave Point-to-Point and Point-to-Multipoint radios
- Test and measurement equipment
- Satellite communication systems
- Aerospace and defense electronics
Performance and Quality
The ADF4902 is built to deliver robust performance with a focus on maintaining signal purity. Its low phase noise characteristics make it an ideal choice for applications requiring high-fidelity signal generation. The device is designed to operate reliably over a wide temperature range, ensuring consistent performance in diverse operating conditions. With its integrated functionality, the ADF4902 reduces the need for external components, thereby simplifying design and reducing overall system cost.
Analog Devices Inc. is known for its commitment to quality, and the ADF4902 is no exception. It is produced using state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. The ADF4902 is available in a compact package, making it suitable for space-constrained applications while still delivering the high-quality performance expected from Analog Devices products.