EN
  • EN
  • DE

ADF7012BRUZ-RL

Part No ADF7012BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description Multichannel ISM Band FSK/GFSK/OOK/GOOK/ASK Transmitter | RF TX IC ASK 75MHZ-1GHZ 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 75MHz ~ 1GHz
Applications Data Transfer, RKE, Remote Control/Security Systems
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Maximum) 179.2kbps
Power - Output -16dBm ~ 14dBm
Transmitting Current 35mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Family Part Number ADF7012
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717533-ADF7012BRUZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7012BRUZ-RL CAD Model

Description

The ADF7012BRUZ-RL is a high-performance, low-power frequency modulated transmitter designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is specifically engineered for a variety of applications, including data radios, wireless meter reading, wireless security systems, and remote control systems.

Key Features

  • Frequency Range: The ADF7012BRUZ-RL operates in the VHF and UHF bands, making it versatile for various communication applications.
  • Modulation: It supports various modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, and OOK, providing flexibility in designing communication protocols.
  • Integrated Voltage Controlled Oscillator (VCO): The device includes an on-chip VCO and a fractional-N PLL synthesizer, enabling precise frequency generation with minimal external components.
  • Programmable Output Power: Output power can be programmed up to +13 dBm, allowing for customization to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices where power consumption is critical.
  • Package: It is available in a 16-lead TSSOP package, which is conducive for space-constrained applications.

Applications

The ADF7012BRUZ-RL's robust feature set makes it an ideal choice for a wide range of wireless applications. Its ability to support multiple modulation formats, along with its programmable features, provides designers with the flexibility to use it in:

  • Wireless data communication systems
  • Industrial control and telemetry
  • Home and building automation
  • Wireless sensor networks
  • Remote keyless entry systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF7012BRUZ-RL is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
NXP / Nexperia
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6184 $52.3680
47+ $2.1484 $100.9748
73+ $2.0813 $151.9349
100+ $2.0142 $201.4200
129+ $1.9470 $251.1630
172+ $1.7456 $300.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess