EN
  • EN
  • DE
  • IT

ADF7021BCPZ

Part No ADF7021BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, 3FSK, 4FSK, FHSS, GMSK, MSK
Frequency 80MHz to 650MHz, 862MHz to 950MHz
Data Rate (Max) 32.8kbps
Power - Output 13dBm
Sensitivity -130dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 17.5mA to 26.4mA
Current - Transmitting 13.5mA to 32.3mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad, CSP
Win Source Part Number 008780-ADF7021BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7021BCPZ CAD Model

Description

The ADF7021BCPZ is a cutting-edge, high performance, low power transceiver designed by Analog Devices Inc. It is specifically engineered for use in the VHF and UHF bands. This versatile transceiver is a perfect fit for a wide array of applications including industrial, consumer, and communication equipment that require reliable wireless connectivity.

Key Features

  • Frequency Range: The ADF7021BCPZ operates across a broad frequency range, making it suitable for various RF applications.
  • Low Power Consumption: It is designed for power-sensitive applications, providing a low current consumption mode to extend battery life in portable devices.
  • Modulation: This transceiver supports multiple modulation schemes including 2-FSK, 3-FSK, 4-FSK, GMSK, and OOK, offering flexibility in communication protocols.
  • Integrated Features: The ADF7021BCPZ comes with a fully integrated PLL, VCO, frequency dividers, and a programmable baseband filter, simplifying design and reducing external component count.
  • Programmable Output Power: Output power is programmable, allowing the user to optimize the transceiver for range and power consumption based on specific application requirements.

Applications

With its robust feature set, the ADF7021BCPZ is ideal for a variety of applications, including:

  • Wireless meter reading (AMR)
  • Industrial monitoring and control
  • Wireless security systems
  • Home and building automation
  • Remote keyless entry systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADF7021BCPZ Package / Case LFCSP-32 Operating Temperature -40°C to +85°C

The ADF7021BCPZ is not only a powerful and versatile transceiver, but it also offers the quality and reliability expected from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Sigma Designs Inc.
IC RF TXRX+MCU ISM<1GHZ
Need more? Email Us
Silicon Labs
RF System on a Chip - SoC
Need more? Email Us
Infineon Technologies
IC RF MM WAVE MMICS 32VQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 56HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3137 $65.1959
13+ $8.7242 $113.4146
20+ $8.4296 $168.5920
29+ $7.8401 $227.3629
38+ $7.5453 $286.7214
47+ $7.2505 $340.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess