EN
  • EN
  • DE

ADG1211YRUZ-REEL7

Part No ADG1211YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP / Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS Quad SPST Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Single Supply Voltage (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance (CS(off), CD(off)) 1.1pF, 1.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG1211
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808608-ADG1211YRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1211YRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1211YRUZ-REEL7

The ADG1211YRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches, brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to provide efficient and reliable switching solutions for a wide range of applications, including data acquisition systems, communication systems, and process control.

One of the key features of the ADG1211YRUZ-REEL7 is its low on-resistance (typically 1.5 Ω), which ensures minimal signal distortion and power loss. This characteristic is particularly important for applications that require high accuracy and precision. Moreover, the switch operates across a wide supply voltage range from ±4.5 V to ±18 V, or a single 9 V to 36 V, providing flexibility in various operating environments.

The device is also distinguished by its low power consumption, drawing less than 1 μW when powered down, which is beneficial for power-sensitive applications. With fast switching times (t_ON and t_OFF) typically in the range of 30 ns, the ADG1211YRUZ-REEL7 can handle high-speed signal switching without significant delays, making it suitable for applications that require rapid response times.

For enhanced reliability, the ADG1211YRUZ-REEL7 features break-before-make switching action, preventing momentary shorting when switching channels. Additionally, the device includes overvoltage protection at the source and drain, safeguarding the switches from voltage spikes that could potentially damage the device.

The ADG1211YRUZ-REEL7 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) and is supplied in a 7-inch reel, making it ideal for automated assembly processes. Its surface-mount design allows for efficient use of PCB space, which is crucial for modern compact electronic devices.

In summary, the ADG1211YRUZ-REEL7 by Analog Devices Inc. is a highly versatile, efficient, and reliable switching solution that meets the stringent requirements of various high-performance applications. Its robust design and advanced features ensure that it delivers superior performance, making it an excellent choice for designers seeking a quality switch with a proven track record.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8812 $59.2872
13+ $8.1077 $105.4001
20+ $7.8543 $157.0860
27+ $7.6009 $205.2243
35+ $7.3476 $257.1660
46+ $6.5875 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess