Product Overview: ADG1409SRU-EP from Analog Devices Inc.
The ADG1409SRU-EP by Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer, part of the company's Enhanced Products (EP) portfolio, designed to meet the stringent requirements of space, military, and other high-reliability industries. This robust device offers single-supply operation from 3 V to 30 V, dual-supply operation from ±3 V to ±18 V, and features four single-pole/single-throw (SPST) switches.
With a typical on resistance of just 4.5 ohms and a wide operating temperature range of -55°C to +125°C, the ADG1409SRU-EP is engineered for precision signal routing in harsh environments. Its low on resistance and on-resistance flatness are essential for maintaining signal integrity, making it an excellent choice for applications such as data acquisition systems, process control, and avionics.
The device is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. The ADG1409SRU-EP also features a high degree of reliability with latch-up immune CMOS technology, ensuring stable operation against current spikes and other transient events that could otherwise disrupt normal device performance.
Key Features:
- Four SPST switches
- 4.5 ohms typical on resistance
- Single-supply operation (3 V to 30 V) or dual-supply operation (±3 V to ±18 V)
- Latch-up immune CMOS technology
- Operating temperature range of -55°C to +125°C
- TSSOP-16 package for compact integration
The ADG1409SRU-EP also includes a variety of built-in protection features such as over-voltage protection, ensuring the longevity and durability of the device in extreme conditions. With its fast switching times and low power dissipation, this analog multiplexer is optimized for high-speed and low-power operations, making it a reliable solution for critical applications where performance and precision cannot be compromised.
Analog Devices Inc. is renowned for its high-quality products and the ADG1409SRU-EP is no exception, offering exceptional performance and reliability for demanding applications where failure is not an option.