EN
  • EN
  • DE

ADG1604BCPZ-REEL

Part No ADG1604BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1604BCPZ-REEL-ND, ADG1604BCPZ-REELTR, ADG1604BCPZ-REELCT, ADG1604BCPZ-REELDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910332-ADG1604BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1604BCPZ-REEL CAD Model

Description

Analog Devices Inc. ADG1604BCPZ-REEL - High-Performance Analog Multiplexer

The ADG1604BCPZ-REEL from Analog Devices Inc. is a high-performance, 4-channel analog multiplexer that comes in a compact LFCSP package. This component is part of a series that offers significant improvements in performance and reliability for a wide range of applications, including data acquisition systems, communication systems, and industrial equipment.

With its single-ended 4:1 multiplexer configuration, the ADG1604BCPZ-REEL provides a simple and efficient way to connect one of four inputs to a common output. The device operates on a single 1.8V to 5.5V supply, making it compatible with most modern low-voltage systems. This feature allows for seamless integration into battery-powered and portable devices without the need for additional power supply components.

The ADG1604BCPZ-REEL boasts low on-resistance (RON) and on-resistance flatness, which are critical for maintaining signal integrity, especially in analog signal switching. The low RON ensures minimal voltage drop and power loss across the switch, while the flatness guarantees consistent performance over the entire analog input range. Furthermore, the device exhibits low charge injection, minimizing distortion and preserving the fidelity of the signal being passed through the multiplexer.

Designed for robustness, the ADG1604BCPZ-REEL features overvoltage protection on the source inputs, which protects the device against transient events and overvoltage conditions. This protection is essential for applications in harsh environments where voltage spikes can occur.

The ADG1604BCPZ-REEL also offers a fast switching speed, which is beneficial for applications that require rapid signal routing and high throughput. Its -3dB bandwidth of 30 MHz supports a wide range of frequencies, accommodating various analog signals without significant attenuation or delay.

For designers and engineers looking for a reliable and high-performance solution for their analog switching needs, the ADG1604BCPZ-REEL from Analog Devices Inc. is a compelling choice. Its combination of low power consumption, high-speed operation, and robust protection features make it a versatile component for a multitude of applications.

Available in a reel packaging, the ADG1604BCPZ-REEL is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production times for electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7009 $58.2054
13+ $7.9597 $103.4761
20+ $7.7110 $154.2200
27+ $7.4623 $201.4821
35+ $7.2135 $252.4725
47+ $6.4673 $303.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess