EN
  • EN
  • DE

ADG1606BRUZ

Part No ADG1606BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 16-Channel, Differential 8-Channel, ±5 V,+12 V,+5 V, and +3.3 V Multiplexers | IC MULTIPLEXER 1 X 16 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 128ns, 109ns
-3db Bandwidth 22MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 18pF, 240pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -62dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG1606
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140131-ADG1606BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1606BRUZ CAD Model

Description

Introducing the ADG1606BRUZ Multiplexer from Analog Devices Inc.

The ADG1606BRUZ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This state-of-the-art multiplexer is part of Analog Devices' extensive range of switch and multiplexer devices, designed to cater to a wide spectrum of applications, from data acquisition systems to process control and instrumentation.

The ADG1606BRUZ offers 16 single-ended channels and operates with a dual supply voltage ranging from ±4.5 V to ±18 V or a single supply voltage from 9 V to 36 V. This flexibility in power supply requirements makes it suitable for various applications and compatible with many common systems. It boasts a low on-resistance of typically 4.5 Ω, which remains flat over the full analog signal range, ensuring excellent linearity and minimal signal distortion.

This multiplexer features an extended signal range that goes beyond the supply rails, a characteristic that provides additional headroom for the analog signals, thus enhancing the dynamic range of the system it is integrated into. The ADG1606BRUZ also possesses a high bandwidth of 160 MHz, allowing it to handle high-speed signals without compromising signal integrity. This makes it an ideal choice for applications requiring fast switching and precise signal routing.

The device comes in a TSSOP (thin shrink small outline package) form factor with the model number BRUZ, which is optimized for space-saving on PCBs. The TSSOP package is known for its reliability and high-density mounting capability, which is essential for modern compact electronic designs.

Furthermore, the ADG1606BRUZ is equipped with a robust ESD (electrostatic discharge) protection system, ensuring the device's longevity and reliability in harsh electrical environments. This feature is particularly important in industrial settings where ESD events are common.

Overall, the ADG1606BRUZ from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, versatile analog multiplexer that can handle a wide range of applications with ease. Its combination of high performance, flexibility, and reliability makes it a valuable component in any advanced signal processing circuit.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6917 $53.4585
12+ $8.7727 $105.2724
18+ $8.4985 $152.9730
25+ $8.2244 $205.6100
32+ $7.9503 $254.4096
43+ $7.1278 $306.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess