EN
  • EN
  • DE

CYK128K16MCBU70BVXIT

Part No CYK128K16MCBU70BVXIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054462-CYK128K16MCBU70BVXIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYK128K16MCBU70BVXIT CAD Model

Description

The CYK128K16MCBU70BVXIT is a high-performance synchronous SRAM (Static Random-Access Memory) module manufactured by Cypress Semiconductor Corp. It is designed to provide fast and reliable data storage for a variety of applications. This SRAM module features a high-speed burst mode and low power consumption, making it suitable for demanding applications requiring high bandwidth and low latency.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial control systems
  • Medical devices
  • Aerospace and defense applications
  • High-performance computing systems

Features

  • 128K x 16-bit organization
  • Synchronous operation
  • 70 MHz clock frequency
  • Burst mode operation
  • Fast access time
  • Low power consumption
  • LVTTL-compatible inputs and outputs
  • Available in various package options

Benefits

  • High-speed data access for demanding applications
  • Reliable data storage
  • Low power consumption, extending battery life in portable devices
  • Easy integration into existing systems
  • Increased system performance
  • Reduced system cost

Additional Details

The CYK128K16MCBU70BVXIT operates synchronously with a 70 MHz clock frequency, enabling fast data transfers. The burst mode operation allows for efficient data access, reducing latency. The low power consumption of the device makes it suitable for battery-powered applications. The LVTTL-compatible inputs and outputs simplify integration with other system components.

Refer to the Cypress Semiconductor Corp datasheet for detailed specifications, including operating voltage, timing parameters, and package dimensions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess