EN
  • EN
  • DE

ADG3304BRU

Part No ADG3304BRU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Voltage 1.2 V to 5.5 V, Bidirectional, Logic Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140186-ADG3304BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3304BRU CAD Model

Description

ADG3304BRU by Analog Devices Inc.

The ADG3304BRU is a versatile 4-channel, bidirectional logic level translator from Analog Devices Inc., designed to address the need for a device that allows seamless communication between different voltage domains in a wide array of applications. This integrated circuit is an essential component for systems that require the interfacing of peripherals operating at different voltage levels, ensuring compatibility and protecting the integrity of the overall system.

Key Features

  • Wide Voltage Range: The ADG3304BRU is capable of translating between voltage levels ranging from 1.15V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCY side, making it highly adaptable to various logic level requirements.
  • Four Bidirectional Channels: With four independent bidirectional channels, this device can handle multiple signal translations simultaneously, increasing the efficiency of data transfer between systems.
  • Low Power Consumption: Efficiency is a hallmark of the ADG3304BRU, as it boasts low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • High-Speed Operation: The device supports high-speed signal transmission, ensuring minimal propagation delay and maintaining the integrity and speed of data communication.
  • Automatic Direction Sensing: The ADG3304BRU does not require a direction control signal, as it automatically determines the direction of the data flow, simplifying the design and reducing the number of required GPIOs.
  • Break-Before-Make Switching: It employs break-before-make switching, which prevents signal contention and potential damage during level translation.

Applications

  • Multi-voltage system interface
  • Cellular phones
  • PDAs and handheld devices
  • Peripheral connectivity
  • Data communication systems

The ADG3304BRU comes in a compact TSSOP-14 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range, making it a preferred choice for designers looking to bridge the gap between different logic families and voltage domains. With the ADG3304BRU, Analog Devices Inc. provides a solution that simplifies design, enhances functionality, and ensures seamless operation across diverse electronic components.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4864 $59.6736
50+ $2.3261 $116.3050
78+ $2.2458 $175.1724
111+ $2.0854 $231.4794
145+ $2.0052 $290.7540
180+ $1.9251 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,368 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess