EN
  • EN
  • DE

ADG3304BRUZ-REEL7

Part No ADG3304BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC XLATR BIDIR V-LVL 4CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.15V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 008815-ADG3304BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3304BRUZ-REEL7 CAD Model

Description

ADG3304BRUZ-REEL7 - 4-Channel, Bidirectional Logic Level Translator

The ADG3304BRUZ-REEL7 is a versatile and robust 4-channel, bidirectional logic level translator manufactured by Analog Devices Inc., designed to ease the interfacing between different voltage domains in a mixed-voltage digital system environment. This device is part of the REEL7 packaging series and is ideal for applications that require the seamless translation of signals between disparate logic levels.

Key Features

  • Voltage Level Translation: The ADG3304 is capable of translating signals between two voltage nodes ranging from 1.15V to 5.5V, making it suitable for a variety of logic interfaces.
  • Four Bidirectional Channels: It features four bidirectional data channels, providing flexibility in interfacing a wide array of digital components.
  • Low On Resistance: Its low on resistance typically ensures minimal signal distortion and power loss, enhancing the performance of the overall system.
  • High Data Throughput: The device supports high-speed signal transmission, which is crucial for applications requiring rapid data exchange.
  • Power-Off Protection: Inputs and outputs will default to a high impedance state when the device is powered off, protecting the connected components from potential damage.
  • Flow-Through Design: The flow-through design minimizes PCB layout challenges, allowing for easier routing and reduced noise.

Applications

The ADG3304BRUZ-REEL7 is suitable for a broad range of applications such as:

  • Level translation for interfacing microprocessors, microcontrollers, or FPGAs with peripherals operating at different voltage levels.
  • Mobile devices that require low voltage operation and level shifting for interfacing with other components.
  • Communication systems where signal integrity and high-speed data transfer are paramount.
  • Automotive infotainment and telematics, where robust level shifting is essential for reliable system performance.

Reliability and Packaging

The device is provided in a TSSOP (Thin Shrink Small Outline Package) form factor, under the REEL7 packaging option, which is designed for efficient handling and manufacturing processes. Analog Devices Inc. ensures that the ADG3304BRUZ-REEL7 meets stringent quality and reliability standards, making it a reliable choice for critical applications where consistent performance is a necessity.

With its combination of features, the ADG3304BRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to bridge the gap between different logic levels in their digital systems, while maintaining signal integrity and operational reliability.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1172 $51.1720
24+ $4.1987 $100.7688
37+ $4.0675 $150.4975
51+ $3.9363 $200.7513
66+ $3.8051 $251.1366
88+ $3.4115 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess