EN
  • EN
  • DE

ADG417BRZ-REEL

Part No ADG417BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 35 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 100ns
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 6pF, 6pF
Max Leakage Current (IS off) 250pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 008834-ADG417BRZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG417BRZ-REEL CAD Model

Description

ADG417BRZ-REEL by Analog Devices Inc.

The ADG417BRZ-REEL is a high-performance, monolithic CMOS analog switch from the esteemed manufacturer Analog Devices Inc., renowned for their precision-engineered electronic components. This particular switch is designed to deliver exceptional accuracy and reliability for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Single SPDT Configuration: The ADG417BRZ-REEL features a single pole double throw (SPDT) configuration, which provides versatile switching options between two output ports from a single input.
  • Low On-Resistance: With an on-resistance typically in the range of 45 ohms, this switch ensures minimal signal attenuation, making it ideal for precision applications.
  • Low Power Consumption: The device operates with a very low power consumption, which is crucial for battery-powered and portable devices.
  • Wide Dual Supply Range: It operates with a dual supply voltage ranging from ±4.5 V to ±18 V, or a single supply from 9 V to 36 V, providing flexibility in various power environments.
  • Fast Switching Times: The ADG417BRZ-REEL boasts fast transition times with a tON of 175 ns and tOFF of 145 ns, ensuring rapid response in critical applications.
  • Enhanced Durability: The device's robust design allows it to withstand continuous operation, contributing to its long service life and reliability.
  • Surface-Mount Package: Packaged in a surface-mount SOIC-8 package, it is suitable for automated assembly processes and compact circuit designs.

Applications

The ADG417BRZ-REEL's versatile nature makes it suitable for a variety of applications, including:

  • Sample and hold circuits
  • Test equipment and instrumentation
  • Audio and video signal routing
  • Communication systems
  • Analog-digital multiplexing

With its high performance and reliability, the ADG417BRZ-REEL from Analog Devices Inc. is an excellent choice for designers and engineers looking for a superior analog switch that can handle critical signals with precision. Its combination of low on-resistance, low power consumption, and fast switching times, packaged in a convenient reel format for ease of manufacturing, makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5631 $50.1941
27+ $3.7441 $101.0907
42+ $3.6271 $152.3382
57+ $3.5101 $200.0757
74+ $3.3931 $251.0894
99+ $3.0421 $301.1679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess