EN
  • EN
  • DE

ADP2311ACPZ-4-R7

Part No ADP2311ACPZ-4-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADP2311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2311ACPZ-4-R7DKR, ADP2311ACPZ-4-R7TR, ADP2311ACPZ-4-R7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910670-ADP2311ACPZ-4-R7
Ultra Librarian 3D Model Ultra Librarian ADP2311ACPZ-4-R7 CAD Model

Description

ADP2311ACPZ-4-R7 by Analog Devices Inc.

The ADP2311ACPZ-4-R7 is a high-performance, integrated switching regulator from Analog Devices Inc., designed to provide efficient power management solutions for a wide range of applications. This component is part of the ADP2311 series, which is known for its reliability and efficiency in converting input voltage to a regulated output voltage.

With an input voltage range of 3.0V to 20V, the ADP2311ACPZ-4-R7 can accommodate a variety of power sources, making it ideal for diverse electronic systems. The device offers an adjustable output voltage that can be set from 0.6V to 90% of the input voltage, providing flexibility to meet the needs of different circuit designs.

This regulator features a high-efficiency, synchronous step-down (buck) topology, which contributes to its ability to maintain a high level of efficiency across a wide range of load conditions. The ADP2311ACPZ-4-R7 is capable of delivering up to 1.2A of continuous output current, ensuring a stable power supply for components that demand a substantial amount of current.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 4mm x 4mm, which is well-suited for space-constrained applications. The ADP2311ACPZ-4-R7 also features a range of built-in protection mechanisms, including overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system against various fault conditions.

In terms of performance, the ADP2311ACPZ-4-R7 boasts a high switching frequency of up to 1.4MHz, allowing the use of smaller, less expensive inductors and capacitors, and thereby reducing the overall footprint of the power supply design. Furthermore, the regulator supports a power-saving mode that reduces the switching frequency under light load conditions, enhancing efficiency and prolonging battery life in portable applications.

Whether it's for telecommunications, networking equipment, industrial systems, or portable devices, the ADP2311ACPZ-4-R7 from Analog Devices Inc. is an excellent choice for designers looking for a versatile and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess