EN
  • EN
  • DE

ADG452BRZ-REEL7

Part No ADG452BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 37pF, 37pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 077464-ADG452BRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG452
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG452BRZ-REEL7 CAD Model

Description

Product Overview: ADG452BRZ-REEL7

The ADG452BRZ-REEL7 is a high-performance, precision monolithic CMOS analog switch developed by Analog Devices Inc. This device is particularly designed to provide superior switching performance for communication, data acquisition, and test equipment applications. With its low power dissipation and single-supply operation, it is an ideal choice for battery-powered instruments and portable devices.

Key Features

  • Single-Supply Operation: The ADG452BRZ-REEL7 operates from a single 5 V to 30 V supply, or a dual ±5 V to ±20 V supply, making it versatile for various circuit configurations.
  • Low On-Resistance: The switch features a low on-resistance (typically 10 Ω) that remains flat over the full analog signal range, ensuring minimal signal distortion.
  • High Off-Isolation: The device provides excellent off-isolation (-75 dB at 1 MHz), which minimizes crosstalk between channels when the switch is in the off state.
  • Low Leakage Currents: Leakage currents are minimal in both the on and off conditions, preserving signal integrity and reducing power consumption.
  • Fast Switching Times: With t<sub>ON of 175 ns and t<sub>OFF of 145 ns, the ADG452BRZ-REEL7 allows for rapid signal switching, making it suitable for high-speed applications.
  • Extended Temperature Range: The switch operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Package and Quality

The ADG452BRZ-REEL7 is offered in a compact 16-lead SOIC package, which is ideal for space-constrained applications. The device comes in a 7-inch reel, facilitating automated assembly processes and volume production. Analog Devices Inc. ensures that this product meets rigorous quality standards, with each unit being thoroughly tested before shipment.

Applications

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Communication Systems
  • Audio Signal Routing
  • Test Equipment
  • Battery-Powered Systems

In summary, the ADG452BRZ-REEL7 by Analog Devices Inc. is a versatile, efficient, and reliable solution for a wide range of applications requiring high-quality analog switching. Its combination of performance, packaging, and quality assurance makes it a preferred choice for engineers and designers in the industry.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4619 $57.3095
11+ $9.4046 $103.4506
17+ $9.1107 $154.8819
23+ $8.8168 $202.7864
30+ $8.5229 $255.6870
40+ $7.6413 $305.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess