EN
  • EN
  • DE

ADG453BR-REEL7

Part No ADG453BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / 4 Circuit IC Switch 1:1 5Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 180ns, 140ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 37pF, 37pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG453BR-REEL7-ND,ADG453BR-REEL7DKR,ADG453BR-REEL7TR,ADG453BR-REEL7CT
Standard Package 1,000
Win Source Part Number 1184946-ADG453BR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG453BR-REEL7 CAD Model

Description

Product Overview: ADG453BR-REEL7 from Analog Devices Inc.

The ADG453BR-REEL7 is a high-performance analog switch designed and manufactured by Analog Devices Inc., a leading company known for its innovative and reliable semiconductor products. This particular component is part of the ADG451/2/3/4 series of monolithic CMOS devices, which are comprised of four independently selectable switches. These switches are designed to provide precision and high-speed switching of analog signals, combining low power consumption with broad signal bandwidth.

Constructed with Analog Devices' advanced IC technology, the ADG453BR-REEL7 boasts a wide dual-supply voltage range from ±4.5 V to ±18 V or a single supply of 9 V to 36 V. This flexibility makes it suitable for a variety of applications, including industrial, medical, communication, and automation systems. Its enhanced design ensures that the on resistance (Ron) is typically less than 35 ohms and remains flat over the full analog input range, which is essential for maintaining signal integrity.

The switch is designed to handle bidirectional flow of analog signals, making it versatile for both multiplexing and demultiplexing applications. The ADG453BR-REEL7 features a low charge injection, which minimizes distortion and preserves the quality of the original signal. Additionally, the switch offers high electrostatic discharge (ESD) protection, ensuring durability and longevity even in harsh electrical environments.

For ease of integration into various systems, the ADG453BR-REEL7 comes in a compact surface-mount package and is provided in a tape and reel format (REEL7), which is ideal for automated assembly processes. With its low power dissipation and high switching speeds, this analog switch is a reliable choice for designers looking to optimize their circuit designs for performance and efficiency.

Overall, the ADG453BR-REEL7 from Analog Devices Inc. represents a blend of precision, robustness, and versatility, making it a top choice for engineers who require a high-quality switch that can handle precise analog signal routing with minimal signal degradation.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7545 $58.5270
13+ $8.0037 $104.0481
20+ $7.7536 $155.0720
27+ $7.5035 $202.5945
35+ $7.2534 $253.8690
47+ $6.5030 $305.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess