EN
  • EN
  • DE
  • IT

ADG5208FBRUZ

Part No ADG5208FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault Protection, −0.4 pC QINJ,8:1/Dual 4:1 Multiplexers | IC MULTIPLEXER 4CH 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 170ns, 140ns
-3db Bandwidth 60MHz
Charge Injection 0.3pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 33pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG5208
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140300-ADG5208FBRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG5208FBRUZ CAD Model

Description

ADG5208FBRUZ High-Performance Multiplexer from Analog Devices Inc.

The ADG5208FBRUZ is a robust, high-performance analog multiplexer brought to you by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the ADG5208 series, which is renowned for its reliability and versatility in a wide range of applications. The ADG5208FBRUZ offers an array of features that make it an excellent choice for precision data acquisition systems, industrial automation, and process control environments.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG5208FBRUZ boasts a high voltage range, low leakage currents, and low on-resistance, ensuring accurate signal handling and minimal signal distortion. Its single 8:1 multiplexer configuration allows for multiple signal routing options, providing flexibility in connecting eight different analog inputs to a single output.

The ADG5208FBRUZ is designed with fault protection, which safeguards the device against over-voltage conditions. It can handle extended signal ranges of ±15 V or 0 to +30 V, making it suitable for various signal types. The multiplexer also features a latch-up proof construction, which provides an additional layer of protection against high-energy spikes and surges that can occur in industrial settings.

With an operating temperature range of -40°C to +125°C, the ADG5208FBRUZ is built to perform reliably in extreme environmental conditions. This makes it an ideal solution for mission-critical applications where consistent performance is a necessity, regardless of the operating environment.

The device is housed in a compact 24-lead TSSOP (Thin Shrink Small Outline Package) which allows for efficient use of board space. This package is suitable for surface-mount technology (SMT), enabling streamlined integration into modern printed circuit board (PCB) designs.

Overall, the ADG5208FBRUZ from Analog Devices Inc. represents a blend of performance, protection, and practicality, making it a top-tier choice for engineers and designers who demand high-quality multiplexing solutions for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8433 $67.3732
9+ $13.8202 $124.3818
13+ $13.3884 $174.0492
18+ $12.9565 $233.2170
23+ $12.5246 $288.0658
30+ $11.2289 $336.8670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess