EN
  • EN
  • DE

ADG5243FBRUZ

Part No ADG5243FBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2:1 20TSSOP  /  3 Circuit IC Switch 2:1 335Ohm 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 335Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 215ns, 85ns
-3db Bandwidth 350MHz
Charge Injection -1.4pC
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG5243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG5243FBRUZ,-2735-ADG5243FBRUZ,ANAANAADG5243FBRUZ
Standard Package 75
Win Source Part Number 1200814-ADG5243FBRUZ
Ultra Librarian 3D Model Ultra Librarian ADG5243FBRUZ CAD Model

Description

The ADG5243FBRUZ is a high-performance, 4-channel, fault-protected analog multiplexer from Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This device is a part of the iCMOS® modular manufacturing process which combines high voltage silicon with submicron CMOS and complementary bipolar technologies. It operates in a wide dual-supply range of ±9 V to ±22 V or a single supply of 9 V to 44 V.

One of the key features of the ADG5243FBRUZ is its fault protection. This multiplexer can handle over-voltage conditions by automatically disconnecting the faulty channel from the rest of the device, thereby ensuring that the remaining channels continue to function correctly. The fault protection works up to ±55 V, much higher than the supply rails, making it an ideal choice for robust applications where over-voltage conditions may occur.

With an on-resistance profile that is very flat over the full analog input range, the ADG5243FBRUZ ensures excellent linearity and low distortion when passing analog signals. This makes it suitable for precision data acquisition systems, where maintaining signal integrity is critical. The low on-resistance and on-resistance flatness lead to better performance in applications such as audio signal routing and industrial automation systems.

The ADG5243FBRUZ also features a low charge injection, which minimizes the impact on signal quality when switching between channels, and it is designed to have a low power consumption, which is beneficial for power-sensitive applications. The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which allows for high-density mounting and is suitable for space-constrained applications.

With its robust design, the ADG5243FBRUZ is protected against electrostatic discharge (ESD) events, ensuring reliability and a longer operational lifespan. The multiplexer is an excellent choice for use in harsh environments and complex systems, such as automotive electronics, industrial control systems, and portable instrumentation, where reliability and performance are paramount.

Overall, the ADG5243FBRUZ by Analog Devices Inc. is a versatile and reliable component that provides both high performance and protection in a variety of demanding applications.

You May Also Be Interested in

Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1568 $72.4704
6+ $19.8209 $118.9254
8+ $19.2015 $153.6120
11+ $18.5821 $204.4031
14+ $17.9627 $251.4778
19+ $16.1045 $305.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,461 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess