EN
  • EN
  • DE

ADG608TRUZ-REEL7

Part No ADG608TRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 30Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm (Maximum)
Single Supply Voltage (V+) 3.3V ~ 5V
Voltage - Supply, Dual (V±) ±5V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 9pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG608
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808759-ADG608TRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG608TRUZ-REEL7 CAD Model

Description

Product Overview: ADG608TRUZ-REEL7 by Analog Devices Inc.

The ADG608TRUZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADG608 series, which is renowned for its precision and reliability in routing analog signals in a wide array of applications. The device is packaged in a compact TSSOP (Thin Shrink Small Outline Package) and is available on a 7-inch reel, making it suitable for automated assembly processes.

Key Features

  • Channel Configuration: The ADG608TRUZ-REEL7 offers a 4-channel dual configuration, providing the flexibility to use it as a dual 4:1 multiplexer or a single 8:1 multiplexer depending on the application needs.
  • Low On Resistance: With a typical on resistance of just 4 ohms, this device ensures minimal signal attenuation, providing a high-quality pathway for analog signals.
  • Single/Dual Supply Operation: This versatile multiplexer can operate from a single supply range of +3V to +30V or a dual supply range of ±3V to ±15V, accommodating a broad spectrum of power requirements.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • Fast Switching Times: The ADG608TRUZ-REEL7 boasts fast switching times (tON and tOFF) of 175 ns and 145 ns, respectively, making it suitable for high-speed signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, preserving signal integrity and preventing damage to the device.

Applications

The ADG608TRUZ-REEL7 is ideal for various applications where precision analog signal routing is necessary. These include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Process control systems

With its robust design and flexible operation, the ADG608TRUZ-REEL7 is an essential component for designers seeking high-performance multiplexing capabilities. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating this multiplexer into your design is as seamless as possible.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4871 $61.9484
8+ $12.7074 $101.6592
13+ $12.3103 $160.0339
17+ $11.9132 $202.5244
22+ $11.5161 $253.3542
30+ $10.3247 $309.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,797 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess