EN
  • EN
  • DE

ADG706BRUZ-REEL

Part No ADG706BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name ADG706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG706BRUZ-REEL-ND, ADG706BRUZ-REELCT, ADG706BRUZ-REELTR, ADG706BRUZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910394-ADG706BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG706BRUZ-REEL CAD Model

Description

ADG706BRUZ-REEL - High-Performance CMOS Analog Multiplexer by Analog Devices Inc.

The ADG706BRUZ-REEL is a monolithic CMOS device comprising a 16-channel multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This component is designed for use in a variety of applications where high data acquisition systems require multiple inputs to be channeled through a single ADC. The ADG706BRUZ-REEL offers exceptional performance, making it an ideal choice for precision data acquisition systems, battery-powered systems, and sample-and-hold applications.

Constructed with Analog Devices Inc.'s cutting-edge IC technology, the ADG706BRUZ-REEL ensures low power dissipation, yet maintains excellent switching accuracy. With a single 5 V supply, it boasts a typical on-resistance of just 4 ohms, which is remarkably low for a CMOS switch. This low on-resistance is beneficial as it minimizes signal attenuation, thus preserving the integrity of the signal being passed through the multiplexer.

The device operates efficiently across a broad supply voltage range from 1.8 V to 5.5 V, which allows for flexible integration into various circuit designs. This feature is particularly advantageous for battery-operated devices, where power conservation is paramount. Moreover, the ADG706BRUZ-REEL has a low power consumption, with a typical power-down current of only 0.1 nA, further enhancing its suitability for power-sensitive applications.

The ADG706BRUZ-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it an excellent choice for space-constrained applications. Additionally, the device is offered in a tape and reel packaging (denoted by the "REEL" suffix), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production environments.

Featuring a wide operating temperature range, the ADG706BRUZ-REEL is designed to perform reliably in diverse environmental conditions. Its robust design ensures that it can handle continuous operation, while maintaining a high level of performance and signal fidelity.

In summary, the ADG706BRUZ-REEL from Analog Devices Inc. is a high-quality, versatile analog multiplexer that combines low power consumption with high precision, making it a top choice for designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7254 $52.3524
13+ $8.1732 $106.2516
19+ $7.8971 $150.0449
28+ $7.3448 $205.6544
36+ $7.0687 $254.4732
45+ $6.7926 $305.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess